Status: | Production |
---|---|
Series: | SSM2518 |
RoHS: | Compliant |
Prices starting from US$1.85
Filterless, digital input Class-D amplifier |
Serial digital audio interface supports common formats: I2S, left justified, right justified, TDM1-16, and PCM |
2 channels × 2 W into 4 Ω and 2 channels × 1.4 W into 8 Ω with 1% THD+N, when using a 5 V supply |
I2C control interface or standalone operation |
91% efficiency at full scale into an 8 Ω load |
97 dB signal-to-noise ratio (SNR), A-weighted |
80 dB power supply rejection ratio (PSRR) at 217 Hz |
Digital volume control: −71.25 dBto +24 dBin 0.375 dBsteps |
Supports a wide range of sample rates from 8 kHz to 96 kHz |
Automatic sample rate detection |
Can operate using 64 × fS BCLK as the MCLK source |
2.5 V to 5.5 V speaker supply voltage (PVDD) |
1.62 V to 3.6 V digital supply voltage (DVDD) |
Pop-and-click suppression |
Short-circuit and thermal protection with programmable autorecovery |
Smart power-down when no input signal is detected |
Power-on reset |
Low power modes for performance/power trade-offs |
User selectable ultralow EMI emission mode |
Programmable dynamic range compression (DRC) with noise gate, expander, compressor, and limiter |
Available in two packages |
16-bump, 2.2 mm × 2.2 mm, 0.5 mm pitch WLCSP |
20-lead, 4.0 mm × 4.0 mm LFCSP |
I2S Dig Input Stereo ClassD Au | Analog Devices |
Audio Amplifier, Class D, Lfcsp-Ep | Newark Electronics |
AUDIO AMPLIFIER, CLASS D, LFCSP-EP | element14 |
AMPLIFIER - SPECIAL PURPOSE | Richardson RFPD |
Where can I find additional details, specifications and documents for a SSM2518CPZ?
Additional datasheets, footprints and schematics for SSM2518CPZ are listed on our Part Details page. You can also find images and similar parts to SSM2518CPZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SSM2518CPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SSM2518CPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SSM2518CPZ fall under?
The SSM2518CPZ is listed under Class-D Audio Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to SSM2518CPZ when available in the Class-D Audio Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SSM2518CPZ you can contact the distributor directly for product support, shipping queries etc.
Is the SSM2518CPZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for SSM2518CPZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for SSM2518CPZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SSM2518CPZ often in real-time on the comparison pages.
What if I can't find stock of SSM2518CPZ?
You can fill out our help required form which you can use to request a quote for SSM2518CPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.