Status: | Production |
---|---|
Series: | SSM2377 |
RoHS: | Compliant |
Prices starting from US$1.17
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$1.17
|
1,005,245
in stock
|
Buy Now |
Filterless, Class-D amplifier with spread-spectrum Σ-Δ modulation |
2.5 W into 4 Ω load and 1.4 W into 8 Ω load at 5.0 V supply with <1% total harmonic distortion plus noise (THD + N) |
92% efficiency at 5.0 V, 1.4 W into 8 Ω speaker |
>100 dB signal-to-noise ratio (SNR) |
High PSRR at 217 Hz: 80 dB |
Ultralow EMI emissions |
Single-supply operation from 2.5 V to 5.5 V |
Gain select function: 6 dB or 12 dB |
Fixed input impedance of 80 kΩ |
100 nA shutdown current |
Short-circuit and thermal protection with autorecovery |
Available in a 9-ball, 1.2 mm × 1.2 mm WLCSP |
Pop-and-click suppression |
3W filterless ClassDMonoAudioA | Analog Devices |
Where can I find additional details, specifications and documents for a SSM2377ACBZ-R7?
Additional datasheets, footprints and schematics for SSM2377ACBZ-R7 are listed on our Part Details page. You can also find images and similar parts to SSM2377ACBZ-R7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SSM2377ACBZ-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SSM2377ACBZ-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SSM2377ACBZ-R7 fall under?
The SSM2377ACBZ-R7 is listed under Class-D Audio Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to SSM2377ACBZ-R7 when available in the Class-D Audio Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SSM2377ACBZ-R7 you can contact the distributor directly for product support, shipping queries etc.
Is the SSM2377ACBZ-R7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for SSM2377ACBZ-R7 have stock available?
Authorised distributors including Analog Devices have stock available or on a lead time for SSM2377ACBZ-R7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SSM2377ACBZ-R7 often in real-time on the comparison pages.
What if I can't find stock of SSM2377ACBZ-R7?
You can fill out our help required form which you can use to request a quote for SSM2377ACBZ-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.