SSM2305RMZ-REEL7 Class-D Audio Amplifiers by Analog Devices

Status: Production
Series: SSM2305
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The SSM2305 is a fully integrated, high efficiency, Class-Daudio amplifier designed to maximize performance for mobilephone

Where to Buy

Prices starting from US$0.91

Distributor Stock
Logo for Farnell
Farnell
from US$1.08
No stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$1.03
1,164
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.29
504
in stock
Buy Now
Logo for element14
element14
from US$0.92
504
in stock
Buy Now

Features

Filterless Class-D amplifier with Σ-Δ modulation
No sync necessary when using multiple Class-D amplifiers from Analog Devices, Inc.
2.8 W into 4 Ω load and 1.6 W into 8 Ω load at 5.0 V supply with <10% total harmonic distortion (THD)
89% efficiency at 5.0 V, 1.3 W into 8 Ω speaker
>98 dB signal-to-noise ratio (SNR)
Single-supply operation from 2.5 V to 5.5 V
20 nA ultralow shutdown current
Short-circuit and thermal protection
Available in 8-lead, 3 mm × 3 mm LFCSP and MSOP
Pop-and-click suppression
Built-in resistors reduce board component count
Fixed and user-adjustable gain configurations 

Alternative Descriptions

Mono 2.8W class D Audio Amp | Analog Devices
Audio Amplifier, Class D, Msop | Newark Electronics
AUDIO AMPLIFIER, CLASS D, MSOP | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SSM2305RMZ-REEL7?

Additional datasheets, footprints and schematics for SSM2305RMZ-REEL7 are listed on our Part Details page. You can also find images and similar parts to SSM2305RMZ-REEL7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SSM2305RMZ-REEL7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SSM2305RMZ-REEL7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SSM2305RMZ-REEL7 fall under?

The SSM2305RMZ-REEL7 is listed under Class-D Audio Amplifiers.

Can I view similar or alternative parts?

You can view similar parts to SSM2305RMZ-REEL7 when available in the Class-D Audio Amplifiers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SSM2305RMZ-REEL7 you can contact the distributor directly for product support, shipping queries etc.

Is the SSM2305RMZ-REEL7 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for SSM2305RMZ-REEL7 have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for SSM2305RMZ-REEL7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SSM2305RMZ-REEL7 often in real-time on the comparison pages.

What if I can't find stock of SSM2305RMZ-REEL7?

You can fill out our help required form which you can use to request a quote for SSM2305RMZ-REEL7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay