Status: | Production |
---|---|
Series: | SSM2305 |
RoHS: | Compliant |
Filterless Class-D amplifier with Σ-Δ modulation |
No sync necessary when using multiple Class-D amplifiers from Analog Devices, Inc. |
2.8 W into 4 Ω load and 1.6 W into 8 Ω load at 5.0 V supply with <10% total harmonic distortion (THD) |
89% efficiency at 5.0 V, 1.3 W into 8 Ω speaker |
>98 dB signal-to-noise ratio (SNR) |
Single-supply operation from 2.5 V to 5.5 V |
20 nA ultralow shutdown current |
Short-circuit and thermal protection |
Available in 8-lead, 3 mm × 3 mm LFCSP and MSOP |
Pop-and-click suppression |
Built-in resistors reduce board component count |
Fixed and user-adjustable gain configurations |
Audio Amplifier, Class D, Lfcsp | Newark Electronics |
AUDIO AMPLIFIER, CLASS D, LFCSP | element14 |
Mono 2.8W class D Audio Amp | Analog Devices |
Where can I find additional details, specifications and documents for a SSM2305CPZ-REEL7?
Additional datasheets, footprints and schematics for SSM2305CPZ-REEL7 are listed on our Part Details page. You can also find images and similar parts to SSM2305CPZ-REEL7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SSM2305CPZ-REEL7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SSM2305CPZ-REEL7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SSM2305CPZ-REEL7 fall under?
The SSM2305CPZ-REEL7 is listed under Class-D Audio Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to SSM2305CPZ-REEL7 when available in the Class-D Audio Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SSM2305CPZ-REEL7 you can contact the distributor directly for product support, shipping queries etc.
Is the SSM2305CPZ-REEL7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for SSM2305CPZ-REEL7 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Analog Devices have stock available or on a lead time for SSM2305CPZ-REEL7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SSM2305CPZ-REEL7 often in real-time on the comparison pages.
What if I can't find stock of SSM2305CPZ-REEL7?
You can fill out our help required form which you can use to request a quote for SSM2305CPZ-REEL7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.