SSM2211SZ-REEL7 Class-D Audio Amplifiers by Analog Devices

Status: Production
Series: SSM2211
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The SSM2211 is a high performance audio amplifier that delivers 1 W rms of low distortion audio power into a bridge-connected 8 Ω speaker load (or 1.5 W rms into a 4 Ω load).The SSM2211 operates over a wide temperature range and is specified for single-supply voltages between 2.7 V and 5.5 V. When operating from batteries, it continues to operate down to 1.75 V. This makes the SSM2211 the best choice for unregulated

Where to Buy

Prices starting from US$0.87

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$0.97
8,920
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.00
913
in stock
Buy Now
Logo for element14
element14
from US$0.91
913
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.87
913
in stock
Buy Now

Features

1.5 W output with THD + N < 1%
Differential bridge-tied load output
Single-supply operation: 2.7 V to 5.5 V
Functions down to 1.75 V
Wide bandwidth: 4 MHz
Highly stable phase margin: >80°
Low distortion: 0.2% THD + N at 1 W output
Excellent power supply rejection

Alternative Descriptions

1 WATT AUDIO AMPLIFIER | Analog Devices
Audio Amplifier, Class D, Nsoic | Newark Electronics
AUDIO AMPLIFIER, CLASS D, NSOIC | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SSM2211SZ-REEL7?

Additional datasheets, footprints and schematics for SSM2211SZ-REEL7 are listed on our Part Details page. You can also find images and similar parts to SSM2211SZ-REEL7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SSM2211SZ-REEL7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SSM2211SZ-REEL7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SSM2211SZ-REEL7 fall under?

The SSM2211SZ-REEL7 is listed under Class-D Audio Amplifiers.

Can I view similar or alternative parts?

You can view similar parts to SSM2211SZ-REEL7 when available in the Class-D Audio Amplifiers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SSM2211SZ-REEL7 you can contact the distributor directly for product support, shipping queries etc.

Is the SSM2211SZ-REEL7 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for SSM2211SZ-REEL7 have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for SSM2211SZ-REEL7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SSM2211SZ-REEL7 often in real-time on the comparison pages.

What if I can't find stock of SSM2211SZ-REEL7?

You can fill out our help required form which you can use to request a quote for SSM2211SZ-REEL7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay