Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0162
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0310
|
14,100
in stock
|
Buy Now | |
Chip One Stop
from US$0.0162
|
48,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0320
|
18,000
in stock
|
Buy Now | |
element14
from US$0.0294
|
18,000
in stock
|
Buy Now | |
Farnell
from US$0.0257
|
18,000
in stock
|
Buy Now | |
CoreStaff
from US$0.0320
|
10,206
in stock
|
Buy Now | |
Amar Radio Corporation
-
|
100
in stock
|
Buy Now | |
Future Electronics
from US$0.0303
|
-
|
Buy Now | |
TTI Europe
from US$0.0253
|
-
|
Buy Now |
Product Range | - |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 18AWG |
Contact Plating | Tin Plated Contacts |
For Use With | JST MWP Series Plug Wire to Wire Housings |
Wire Size AWG Min | 22AWG |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Contact, Pin, 22 Awg, 18 Awg, Crimp, Phosphor Bronze Rohs Compliant: Yes |Jst (Japan Solderless Terminals) SSM-21T-P1.4 | Newark Electronics |
CONTACT, PIN, 22-18AWG, CRIMP | element14 |
SL,Pin contact, AWG 22 to AWG 18, Reel | RS |
Terminal | Amar Radio Corporation |
Phosphor Bronze Tin Plated Pin Contact | Future Electronics |
PITCH3.96MM,7A,300V,AWG#22-#18 | TTI Europe |
Where can I find additional details, specifications and documents for a SSM-21T-P1.4?
Additional datasheets, footprints and schematics for SSM-21T-P1.4 are listed on our Part Details page. You can also find images and similar parts to SSM-21T-P1.4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SSM-21T-P1.4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SSM-21T-P1.4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SSM-21T-P1.4 fall under?
The SSM-21T-P1.4 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to SSM-21T-P1.4 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SSM-21T-P1.4 you can contact the distributor directly for product support, shipping queries etc.
Is the SSM-21T-P1.4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SSM-21T-P1.4 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for SSM-21T-P1.4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SSM-21T-P1.4 often in real-time on the comparison pages.
What if I can't find stock of SSM-21T-P1.4?
You can fill out our help required form which you can use to request a quote for SSM-21T-P1.4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.