Status: | Production |
---|---|
Series: | SSM2019 |
RoHS: | Compliant |
Prices starting from US$2.62
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.94
|
2
in stock
|
Buy Now | |
Chip One Stop
from US$3.65
|
392
in stock
|
Buy Now | |
element14
from US$3.99
|
381
in stock
|
Buy Now | |
Newark Electronics
from US$4.07
|
376
in stock
|
Buy Now | |
Farnell
from US$3.69
|
376
in stock
|
Buy Now | |
Analog Devices
from US$2.62
|
147
in stock
|
Buy Now | |
CoreStaff
from US$3.52
|
48
in stock
|
Buy Now |
Excellent Noise Performance:950 pV/rtHz or 1.5 dB Noise Figure |
Ultralow THD:<0.01%@G =100 Over the Full Audio Band |
Wide Bandwidth:1 MHz @G =100 |
High Slew Rate: 20 V/us (Typical) |
Unity Gain Stable |
True Differential Inputs |
Subaudio 1/f Noise Corner |
8-Pin Mini-DIP or 16-Pin SOIC |
Only One External Component Required |
Very Low Cost |
Extended Temperature Range:–40ºC to +85ºC |
AUDIO AMPLIFIER, NSOIC | element14 |
Audio Amplifier, Nsoic | Newark Electronics |
Self Contained Audio Pre-Ampli | Analog Devices |
SS2019 audio preamplifier SOIC N8 SMT | RS |
Where can I find additional details, specifications and documents for a SSM2019BRNZ?
Additional datasheets, footprints and schematics for SSM2019BRNZ are listed on our Part Details page. You can also find images and similar parts to SSM2019BRNZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SSM2019BRNZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SSM2019BRNZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SSM2019BRNZ fall under?
The SSM2019BRNZ is listed under Microphone Pre-Amp Audio Interfaces.
Can I view similar or alternative parts?
You can view similar parts to SSM2019BRNZ when available in the Microphone Pre-Amp Audio Interfaces range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SSM2019BRNZ you can contact the distributor directly for product support, shipping queries etc.
Is the SSM2019BRNZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for SSM2019BRNZ have stock available?
Authorised distributors including Chip One Stop, element14, Newark Electronics, Farnell and Analog Devices have stock available or on a lead time for SSM2019BRNZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SSM2019BRNZ often in real-time on the comparison pages.
What if I can't find stock of SSM2019BRNZ?
You can fill out our help required form which you can use to request a quote for SSM2019BRNZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.