SSM2019BNZ Microphone Pre-Amp Audio Interfaces by Analog Devices

Status: Production
Series: SSM2019
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The SSM2019 is a latest generation audio preamplifier, combining SSM preamplifier design expertise with advanced processing. The result is excellent audio performance from a monolithic device, requiring only one external gain set resistor or potentiometer. The SSM2019 is further enhanced by unity gain stability.Key specifications include ultralow noise (1.5 dB noise figure) and THD (<0.01% at G = 100), complemented by wide bandwidth and high slew rate.

Where to Buy

Prices starting from US$3.68

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$3.75
2,100
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$4.07
-
Buy Now
Logo for element14
element14
from US$3.99
-
Buy Now
Logo for Farnell
Farnell
from US$3.68
-
Buy Now

Features

Excellent Noise Performance:950 pV/rtHz or 1.5 dB Noise Figure
Ultralow THD:<0.01%@G =100 Over the Full Audio Band
Wide Bandwidth:1 MHz @G =100
High Slew Rate: 20 V/us (Typical)
Unity Gain Stable
True Differential Inputs
Subaudio 1/f Noise Corner
8-Pin Mini-DIP or 16-Pin SOIC
Only One External Component Required
Very Low Cost
Extended Temperature Range:–40ºC to +85ºC

Alternative Descriptions

Self Contained Audio Pre-Ampli | Analog Devices
Audio Amplifier, -40 To 85 Dec C, Nsoic | Newark Electronics
AUDIO AMPLIFIER, -40 TO 85 DEC C, NSOIC | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SSM2019BNZ?

Additional datasheets, footprints and schematics for SSM2019BNZ are listed on our Part Details page. You can also find images and similar parts to SSM2019BNZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SSM2019BNZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SSM2019BNZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SSM2019BNZ fall under?

The SSM2019BNZ is listed under Microphone Pre-Amp Audio Interfaces.

Can I view similar or alternative parts?

You can view similar parts to SSM2019BNZ when available in the Microphone Pre-Amp Audio Interfaces range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SSM2019BNZ you can contact the distributor directly for product support, shipping queries etc.

Is the SSM2019BNZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for SSM2019BNZ have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for SSM2019BNZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SSM2019BNZ often in real-time on the comparison pages.

What if I can't find stock of SSM2019BNZ?

You can fill out our help required form which you can use to request a quote for SSM2019BNZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay