Status: | Unknown |
---|---|
Series: | Dualobe Series |
RoHS: | Compliant |
Prices starting from US$383.28
Distributor | Stock | ||
---|---|---|---|
Newark
from US$383.28
|
No stock
|
Buy Now |
No. of Contacts | 15Contacts |
---|---|
Product Range | Dualobe Series |
Connector Mounting | Cable Mount |
Contact Termination Type | Crimp |
Pitch Spacing | 0.64mm |
Gender | Plug |
Contact Gender | Socket |
RoHS Compliant | Yes |
Rectangular Connector, Plug, 15 Position | Newark Electronics |
Where can I find additional details, specifications and documents for a SSM015PC2DC024N?
Additional datasheets, footprints and schematics for SSM015PC2DC024N are listed on our Part Details page. You can also find images and similar parts to SSM015PC2DC024N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SSM015PC2DC024N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SSM015PC2DC024N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SSM015PC2DC024N fall under?
The SSM015PC2DC024N is listed under Connectors > Rectangular Power Connectors & Components > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to SSM015PC2DC024N when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SSM015PC2DC024N you can contact the distributor directly for product support, shipping queries etc.
Is the SSM015PC2DC024N RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SSM015PC2DC024N have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for SSM015PC2DC024N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SSM015PC2DC024N often in real-time on the comparison pages.
What if I can't find stock of SSM015PC2DC024N?
You can fill out our help required form which you can use to request a quote for SSM015PC2DC024N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.