Status: | Unknown |
---|---|
Series: | Dualobe Series |
RoHS: | Unknown |
No. of Contacts | 15Contacts |
---|---|
Product Range | Dualobe Series |
Connector Mounting | PCB Mount |
Contact Termination Type | Surface Mount |
Pitch Spacing | 0.64mm |
Gender | Receptacle |
RoHS Compliant | No |
Ssm015L2Hn Rohs Compliant: No |Nanonics Te Connectivity SSM015L2HN | Newark Electronics |
Conn Rectangular SKT 15 POS 0.635mm Solder RA SMD | Avnet America |
SSM015L2HN = SMT CONN Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 15 Centerline (Pitch): .025 in Centerline (Pitch): .64 mm Receptacle Wire-to-Board 15 .025" | Nanonics Dualobe Connector: Receptacle & Metal Shell | Part Number: SSM015L2HN | Internal Number: 3-1589462-1 | .025" | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a SSM015L2HN?
Additional datasheets, footprints and schematics for SSM015L2HN are listed on our Part Details page. You can also find images and similar parts to SSM015L2HN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SSM015L2HN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SSM015L2HN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SSM015L2HN fall under?
The SSM015L2HN is listed under Connectors > Rectangular Power Connectors & Components > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to SSM015L2HN when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SSM015L2HN you can contact the distributor directly for product support, shipping queries etc.
Is the SSM015L2HN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SSM015L2HN have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14 and TE Store have stock available or on a lead time for SSM015L2HN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SSM015L2HN often in real-time on the comparison pages.
What if I can't find stock of SSM015L2HN?
You can fill out our help required form which you can use to request a quote for SSM015L2HN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.