Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
LED Color | Green, Red |
---|---|
LED Mounting | SMD |
Viewing Angle | 130° |
Lens Shape | Rectangular |
Luminous Intensity / Color | R 12mcd, G 20mcd |
RoHS Compliant | Yes |
Red/Green 3 x 2.5 mm 130░ 12/20 mcd 2/2.2 V Axial Surface Mount LED | Future Electronics |
Led, 3.4Mm X 2.8Mm, Red/Green, Smd | Newark Electronics |
30x25mm SMD LED, RED/GRN CLR LENS, T&R | Lumex SSL-LXA3025IGC-TR | RS Americas |
LED, RED / GREEN, 3.4MM X 2.8MM, SMD | element14 |
Where can I find additional details, specifications and documents for a SSL-LXA3025IGC-TR?
Additional datasheets, footprints and schematics for SSL-LXA3025IGC-TR are listed on our Part Details page. You can also find images and similar parts to SSL-LXA3025IGC-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SSL-LXA3025IGC-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SSL-LXA3025IGC-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SSL-LXA3025IGC-TR fall under?
The SSL-LXA3025IGC-TR is listed under Optoelectronics & Displays > LED Products > Standard Multicolor LEDs - Under 75mA.
Can I view similar or alternative parts?
You can view similar parts to SSL-LXA3025IGC-TR when available in the Standard Multicolor LEDs - Under 75mA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SSL-LXA3025IGC-TR you can contact the distributor directly for product support, shipping queries etc.
Is the SSL-LXA3025IGC-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SSL-LXA3025IGC-TR have stock available?
Authorised distributors including Future Electronics, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for SSL-LXA3025IGC-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SSL-LXA3025IGC-TR often in real-time on the comparison pages.
What if I can't find stock of SSL-LXA3025IGC-TR?
You can fill out our help required form which you can use to request a quote for SSL-LXA3025IGC-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.