Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
LED Color | Red, Yellow |
---|---|
LED Mounting | Through Hole |
Bulb Size | T-1 3/4 (5mm) |
Viewing Angle | 60° |
Lens Shape | Round |
Forward Current / Color | R 30mA, Y 30mA |
Luminous Intensity / Color | R 800mcd, Y 500mcd |
RoHS Compliant | Yes |
Standard LEDs - Through Hole Red/Yel 636nm 800mcd 3mm 60 degree W.Diff | Future Electronics |
Led, T-1 3/4, Red/Yellow, Radial | Newark Electronics |
T5mm BICLR LED, AlInGaP RED/YELLOW, WHT DIF,3 LDS | Lumex SSL-LX5099SISYW | RS Americas |
LED, RED / YELLOW, T-1 3/4, RADIAL | Farnell |
Where can I find additional details, specifications and documents for a SSL-LX5099SISYW?
Additional datasheets, footprints and schematics for SSL-LX5099SISYW are listed on our Part Details page. You can also find images and similar parts to SSL-LX5099SISYW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SSL-LX5099SISYW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SSL-LX5099SISYW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SSL-LX5099SISYW fall under?
The SSL-LX5099SISYW is listed under Optoelectronics & Displays > LED Products > Standard Multicolor LEDs - Under 75mA.
Can I view similar or alternative parts?
You can view similar parts to SSL-LX5099SISYW when available in the Standard Multicolor LEDs - Under 75mA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SSL-LX5099SISYW you can contact the distributor directly for product support, shipping queries etc.
Is the SSL-LX5099SISYW RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SSL-LX5099SISYW have stock available?
Authorised distributors including Future Electronics, Newark Electronics, RS Americas and Farnell have stock available or on a lead time for SSL-LX5099SISYW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SSL-LX5099SISYW often in real-time on the comparison pages.
What if I can't find stock of SSL-LX5099SISYW?
You can fill out our help required form which you can use to request a quote for SSL-LX5099SISYW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.