Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.14
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.17
|
3,087
in stock
|
Buy Now | |
Farnell
from US$0.17
|
1,277
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.17
|
926
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
547
in stock
|
Buy Now | |
element14
from US$0.18
|
547
in stock
|
Buy Now | |
Future Electronics
from US$0.16
|
500
in stock
|
Buy Now | |
RS Americas
from US$0.33
|
-
|
Buy Now |
LED Color | Green, Red |
---|---|
LED Mounting | Through Hole |
Bulb Size | T-1 3/4 (5mm) |
Viewing Angle | 60° |
Lens Shape | Round |
Forward Current / Color | R 30mA, G 25mA |
Luminous Intensity / Color | R 55mcd, G 45mcd |
RoHS Compliant | Yes |
LEDLAMP T5 BICOL 3LDS OR A/RED | Heilind Electronics |
Led, T-1 3/4, Red/Green, Radial | Newark Electronics |
Red/Green 5 mm 60â–‘ Diffused 55/45 mcd 2/2.2 V Through Hole LED - T-1â•› | Future Electronics |
LED | RS |
LEDLAMP T5 BICOL 3LDS OR A/RED-GREEN | Lumex SSL-LX5099IGW | RS Americas |
Where can I find additional details, specifications and documents for a SSL-LX5099IGW?
Additional datasheets, footprints and schematics for SSL-LX5099IGW are listed on our Part Details page. You can also find images and similar parts to SSL-LX5099IGW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SSL-LX5099IGW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SSL-LX5099IGW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SSL-LX5099IGW fall under?
The SSL-LX5099IGW is listed under Optoelectronics & Displays > LED Products > Standard Multicolor LEDs - Under 75mA.
Can I view similar or alternative parts?
You can view similar parts to SSL-LX5099IGW when available in the Standard Multicolor LEDs - Under 75mA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SSL-LX5099IGW you can contact the distributor directly for product support, shipping queries etc.
Is the SSL-LX5099IGW RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SSL-LX5099IGW have stock available?
Authorised distributors including Heilind Electronics, Farnell, Heilind Electronics Asia, Newark Electronics and element14 have stock available or on a lead time for SSL-LX5099IGW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SSL-LX5099IGW often in real-time on the comparison pages.
What if I can't find stock of SSL-LX5099IGW?
You can fill out our help required form which you can use to request a quote for SSL-LX5099IGW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.