Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LED Colour | Red Yellow Green |
---|---|
LED Mounting | Through Hole |
Bulb Size | T-1 3/4 (5mm) |
Viewing Angle | 50° |
Lens Shape | Round |
Forward Current / Colour | R 30mA G 25mA Y 30mA |
Luminous Intensity / Colour | R 700mcd G 65mcd Y 450mcd |
Forward Voltage / Colour | R 2V G 2.2V Y 2.1V |
Wavelength / Colour | R 636nm G 565nm Y 585nm |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Led, 5Mm, Red/Green/Yellow | Newark Electronics |
LED, 5MM, RED/GREEN/YELLOW | element14 |
Where can I find additional details, specifications and documents for a SSL-LX5097SISGSYC?
Additional datasheets, footprints and schematics for SSL-LX5097SISGSYC are listed on our Part Details page. You can also find images and similar parts to SSL-LX5097SISGSYC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SSL-LX5097SISGSYC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SSL-LX5097SISGSYC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SSL-LX5097SISGSYC fall under?
The SSL-LX5097SISGSYC is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > LEDs.
Can I view similar or alternative parts?
You can view similar parts to SSL-LX5097SISGSYC when available in the LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SSL-LX5097SISGSYC you can contact the distributor directly for product support, shipping queries etc.
Is the SSL-LX5097SISGSYC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SSL-LX5097SISGSYC have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for SSL-LX5097SISGSYC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SSL-LX5097SISGSYC often in real-time on the comparison pages.
What if I can't find stock of SSL-LX5097SISGSYC?
You can fill out our help required form which you can use to request a quote for SSL-LX5097SISGSYC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.