Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.16
|
No stock
|
Buy Now | |
Future Electronics
from US$0.22
|
5,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.25
|
1,394
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.25
|
418
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.22
|
229
in stock
|
Buy Now | |
Newark Electronics
from US$0.19
|
-
|
Buy Now | |
RS Americas
from US$0.30
|
-
|
Buy Now | |
element14
from US$0.24
|
-
|
Buy Now |
LED Colour | Green Red |
---|---|
LED Mounting | Through Hole |
Bulb Size | T-1 3/4 (5mm) |
Viewing Angle | 60° |
Lens Shape | Round |
Forward Current / Colour | R 30mA G 25mA |
Luminous Intensity / Colour | R 20mcd G 20mcd |
Forward Voltage / Colour | R 2.1V G 2.1V |
Wavelength / Colour | R 635nm G 565nm |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Red/Green 5 mm 60â–‘ Diffused 20 mcd 2.1 V Through Hole LED - T-1â•› | Future Electronics |
T5X9 BICLR,3 LEADED LED, 635R/ | Heilind Electronics |
LED | Transfer Multisort Elektronik |
Led, T-1 3/4, Red/Green, Radial | Newark Electronics |
T5x9 BICLR,3 LEADED LED, 635R/565G, WT DIF | Lumex SSL-LX5097IGW | RS Americas |
LED, RED / GREEN, T-1 3/4, RADIAL | element14 |
Where can I find additional details, specifications and documents for a SSL-LX5097IGW?
Additional datasheets, footprints and schematics for SSL-LX5097IGW are listed on our Part Details page. You can also find images and similar parts to SSL-LX5097IGW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SSL-LX5097IGW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SSL-LX5097IGW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SSL-LX5097IGW fall under?
The SSL-LX5097IGW is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > LEDs.
Can I view similar or alternative parts?
You can view similar parts to SSL-LX5097IGW when available in the LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SSL-LX5097IGW you can contact the distributor directly for product support, shipping queries etc.
Is the SSL-LX5097IGW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SSL-LX5097IGW have stock available?
Authorised distributors including Future Electronics, Heilind Electronics, Heilind Electronics Asia, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for SSL-LX5097IGW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SSL-LX5097IGW often in real-time on the comparison pages.
What if I can't find stock of SSL-LX5097IGW?
You can fill out our help required form which you can use to request a quote for SSL-LX5097IGW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.