Status: | Unknown |
---|---|
Series: | QuasarBrite Family |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.14
|
No stock
|
Buy Now | |
element14
from US$0.20
|
145,173
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
143,753
in stock
|
Buy Now | |
Future Electronics
from US$0.18
|
53,969
in stock
|
Buy Now | |
Heilind Electronics
from US$0.26
|
17,119
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.26
|
3,994
in stock
|
Buy Now | |
Farnell
from US$0.18
|
1,420
in stock
|
Buy Now | |
RS Americas
from US$0.34
|
386
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.19
|
331
in stock
|
Buy Now | |
Kruse
-
|
40
in stock
|
Buy Now |
LED Colour | Green Red |
---|---|
LED Mounting | Through Hole |
Bulb Size | T-1 (3mm) |
Viewing Angle | 60° |
Lens Shape | Round |
Forward Current / Colour | R 20mA G 20mA |
Luminous Intensity / Colour | R 30mcd G 30mcd |
Forward Voltage / Colour | R 2V G 2.2V |
Wavelength / Colour | R 635nm G 565nm |
Product Range | QuasarBrite Family |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Forward Voltage VF Max | 2.2V |
LED Type | Multicolour |
No. of Pins | 3Pins |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
LED, 3MM, RED/GREEN, 30MCD | element14 |
Led, T-1, Red/Green, Radial | Newark Electronics |
Red/Green 3 x 5 mm 60â–‘ Diffused 30 mcd 2/2.2 V Tri-Leaded Through Hole LED | Future Electronics |
T3X5 THREE LEAD BICLR,63 5/565 | Heilind Electronics |
LED Lamp Red/Green 30 mcd 5 mm T3 150 mA 2 to 2.2 V (Typ.) 5 V (Min.) | Lumex SSL-LX3059IGW | RS Americas |
LED | Transfer Multisort Elektronik |
DIO LED RD GN SSL-LX3059IGW GRD 2 5 D3 | Kruse |
LED, Lamp | RS |
Where can I find additional details, specifications and documents for a SSL-LX3059IGW?
Additional datasheets, footprints and schematics for SSL-LX3059IGW are listed on our Part Details page. You can also find images and similar parts to SSL-LX3059IGW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SSL-LX3059IGW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SSL-LX3059IGW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SSL-LX3059IGW fall under?
The SSL-LX3059IGW is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > LEDs.
Can I view similar or alternative parts?
You can view similar parts to SSL-LX3059IGW when available in the LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SSL-LX3059IGW you can contact the distributor directly for product support, shipping queries etc.
Is the SSL-LX3059IGW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SSL-LX3059IGW have stock available?
Authorised distributors including element14, Newark Electronics, Future Electronics, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for SSL-LX3059IGW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SSL-LX3059IGW often in real-time on the comparison pages.
What if I can't find stock of SSL-LX3059IGW?
You can fill out our help required form which you can use to request a quote for SSL-LX3059IGW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.