Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LED Colour | Green Red |
---|---|
LED Mounting | Through Hole |
Bulb Size | 5mm x 2mm |
Viewing Angle | 110° |
Lens Shape | Rectangular |
Forward Current / Colour | R 20mA G 20mA |
Luminous Intensity / Colour | R 14mcd G 8mcd |
Forward Voltage / Colour | R 2.1V G 2.1V |
Wavelength / Colour | R 635nm G 565nm |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Forward Current If | 20mA |
Forward Voltage | 2.1V |
Red/Green 2 x 5 mm 110░ Diffused 14/8 mcd 2.1 V Rectangular Through Hole LED | Future Electronics |
LED | Transfer Multisort Elektronik |
Led, 2Mm X 5Mm, Red/Green, Radial | Newark Electronics |
LED Red/Green 14 mcd (Red) 8 mcd (Green) 150 mA 2.1 V 5 V 105 mW -40 C | Lumex SSL-LX2579IGW | RS Americas |
LED, 2MM X 5MM, RED/GREEN, 14/8(MCD) | Farnell |
Where can I find additional details, specifications and documents for a SSL-LX2579IGW?
Additional datasheets, footprints and schematics for SSL-LX2579IGW are listed on our Part Details page. You can also find images and similar parts to SSL-LX2579IGW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SSL-LX2579IGW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SSL-LX2579IGW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SSL-LX2579IGW fall under?
The SSL-LX2579IGW is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > LEDs.
Can I view similar or alternative parts?
You can view similar parts to SSL-LX2579IGW when available in the LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SSL-LX2579IGW you can contact the distributor directly for product support, shipping queries etc.
Is the SSL-LX2579IGW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SSL-LX2579IGW have stock available?
Authorised distributors including Future Electronics, Transfer Multisort Elektronik, Newark Electronics, RS Americas and Farnell have stock available or on a lead time for SSL-LX2579IGW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SSL-LX2579IGW often in real-time on the comparison pages.
What if I can't find stock of SSL-LX2579IGW?
You can fill out our help required form which you can use to request a quote for SSL-LX2579IGW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.