Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 1 Output |
Output Power Max | 40W |
Output Voltage - Output 1 | 24V |
Output Current - Output 1 | 1.6A |
RoHS Compliant | No |
Psu, Switch Mode, 24V, 40W | Newark Electronics |
Where can I find additional details, specifications and documents for a SSL40-7624?
Additional datasheets, footprints and schematics for SSL40-7624 are listed on our Part Details page. You can also find images and similar parts to SSL40-7624 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SSL40-7624 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SSL40-7624 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SSL40-7624 fall under?
The SSL40-7624 is listed under Power & Line Protection > Power Supplies > AC / DC Converters > AC / DC External Plug In Adaptor Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to SSL40-7624 when available in the AC / DC External Plug In Adaptor Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SSL40-7624 you can contact the distributor directly for product support, shipping queries etc.
Is the SSL40-7624 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SSL40-7624 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for SSL40-7624.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SSL40-7624 often in real-time on the comparison pages.
What if I can't find stock of SSL40-7624?
You can fill out our help required form which you can use to request a quote for SSL40-7624 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.