Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Device Topology | Buck, Flyback |
---|---|
Input Voltage Min | 8.5V |
Input Voltage Max | 40V |
Output Current Max | 900mA |
Switching Frequency | 100kHz |
No. of Outputs | 1Outputs |
IC Mounting | SMD |
RoHS Compliant | Yes |
LED DRIVER, 100KHZ, SOIC-16 | Farnell |
Ic, Led Drvr, Full Reel | Newark Electronics |
SMPS Controller 16-Pin SO T/R | Avnet America |
Where can I find additional details, specifications and documents for a SSL2101T/N1,518?
Additional datasheets, footprints and schematics for SSL2101T/N1,518 are listed on our Part Details page. You can also find images and similar parts to SSL2101T/N1,518 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SSL2101T/N1,518 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SSL2101T/N1,518 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SSL2101T/N1,518 fall under?
The SSL2101T/N1,518 is listed under LED Lighting Components > LED Driver ICs > AC / DC LED Driver ICs.
Can I view similar or alternative parts?
You can view similar parts to SSL2101T/N1,518 when available in the AC / DC LED Driver ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SSL2101T/N1,518 you can contact the distributor directly for product support, shipping queries etc.
Is the SSL2101T/N1,518 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SSL2101T/N1,518 have stock available?
Authorised distributors including Chip One Stop, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for SSL2101T/N1,518.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SSL2101T/N1,518 often in real-time on the comparison pages.
What if I can't find stock of SSL2101T/N1,518?
You can fill out our help required form which you can use to request a quote for SSL2101T/N1,518 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.