Status: | Unknown |
---|---|
Series: | SSL 1.2 Series |
RoHS: | Unknown |
Prices starting from US$0.31
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.50
|
3,520
in stock
|
Buy Now | |
RS Americas
from US$0.31
|
744
in stock
|
Buy Now | |
Chip One Stop
from US$14.70
|
10
in stock
|
Buy Now | |
Newark Electronics
from US$0.55
|
-
|
Buy Now | |
Avnet America
from US$0.34
|
-
|
Buy Now | |
element14
from US$0.52
|
-
|
Buy Now | |
TTI Europe
from US$0.47
|
-
|
Buy Now | |
Farnell
from US$0.44
|
-
|
Buy Now |
Product Range | SSL 1.2 Series |
---|---|
Gender | Receptacle |
No. of Positions | 4Ways |
Pitch Spacing | - |
For Use With | Amphenol LTW BBA00010667 Pin Contact |
SVHC | No SVHC (12-Jan-2017) |
SSL1.2 F CONN,4P ASSEMBLY | RS |
Connector, SSL1.2 F CONN,4P ASSEMBLY | Amphenol LTW Technology SSL12-J4FJ0-000001 | RS Americas |
Ssl, 1.2, 3A, 04 Pins, Field Installable, Straight Rohs Compliant: Yes |Amphenol Ltw SSL12-J4FJ0-000001 | Newark Electronics |
Connector SSL 1.2 Receptacle 4POS Crimp Straight Carton | Avnet America |
RCPT HOUSING, 4POS, THERMOPLASTIC, WHT | element14 |
SSL 1.2 WP F 4P FI NONE | TTI Europe |
Where can I find additional details, specifications and documents for a SSL12-J4FJ0-000001?
Additional datasheets, footprints and schematics for SSL12-J4FJ0-000001 are listed on our Part Details page. You can also find images and similar parts to SSL12-J4FJ0-000001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SSL12-J4FJ0-000001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SSL12-J4FJ0-000001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SSL12-J4FJ0-000001 fall under?
The SSL12-J4FJ0-000001 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to SSL12-J4FJ0-000001 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SSL12-J4FJ0-000001 you can contact the distributor directly for product support, shipping queries etc.
Is the SSL12-J4FJ0-000001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SSL12-J4FJ0-000001 have stock available?
Authorised distributors including RS, RS Americas, Chip One Stop, Newark Electronics and Avnet America have stock available or on a lead time for SSL12-J4FJ0-000001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SSL12-J4FJ0-000001 often in real-time on the comparison pages.
What if I can't find stock of SSL12-J4FJ0-000001?
You can fill out our help required form which you can use to request a quote for SSL12-J4FJ0-000001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.