Status: | Unknown |
---|---|
Series: | SSL Series |
RoHS: | Unknown |
Prices starting from US$0.37
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.39
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.46
|
6,310
in stock
|
Buy Now | |
Chip One Stop
from US$0.41
|
6,310
in stock
|
Buy Now | |
Rutronik
from US$0.37
|
-
|
Buy Now | |
Newark Electronics
from US$0.46
|
-
|
Buy Now | |
Avnet America
from US$0.39
|
-
|
Buy Now | |
RS Americas
from US$0.88
|
-
|
Buy Now | |
element14
from US$0.42
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | SSL Series |
---|---|
No. of Contacts | 4Contacts |
Gender | Plug |
Pitch Spacing | 1.5mm |
Contact Termination Type | Surface Mount |
No. of Rows | 1Rows |
Connector Mounting | PCB Mount |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (12-Jan-2017) |
LIGHTING CONNECTORS | Rapid Electronics |
04P SMT PLUG CONNECTOR W POST | Rutronik |
Ssl, 1.1, 3A, 04 Pins, Receptacle, Right Angle With Post Rohs Compliant: Yes |Amphenol Ltw SSL11-P4C00-000001 | Newark Electronics |
Lighting Connector, SSL Series, 4 Contacts, Plug, 1.5 mm, Surface Mount, 1 Rows | Avnet America |
Connector, SSLSSL-1.1 DC 4P PLUG CONNWITH POST, R/A, SMT TYPE | Amphenol LTW Technology SSL11-P4C00-000001 | RS Americas |
CONNECTOR, PLUG, 4POS, 1ROW, 1.5MM | element14 |
Where can I find additional details, specifications and documents for a SSL11-P4C00-000001?
Additional datasheets, footprints and schematics for SSL11-P4C00-000001 are listed on our Part Details page. You can also find images and similar parts to SSL11-P4C00-000001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SSL11-P4C00-000001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SSL11-P4C00-000001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SSL11-P4C00-000001 fall under?
The SSL11-P4C00-000001 is listed under Cable Leads & Connectors > Connectors > Lighting Connectors.
Can I view similar or alternative parts?
You can view similar parts to SSL11-P4C00-000001 when available in the Lighting Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SSL11-P4C00-000001 you can contact the distributor directly for product support, shipping queries etc.
Is the SSL11-P4C00-000001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SSL11-P4C00-000001 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Rutronik, Newark Electronics and Avnet America have stock available or on a lead time for SSL11-P4C00-000001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SSL11-P4C00-000001 often in real-time on the comparison pages.
What if I can't find stock of SSL11-P4C00-000001?
You can fill out our help required form which you can use to request a quote for SSL11-P4C00-000001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.