Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.17
|
No stock
|
Buy Now |
LED Colour | Red |
---|---|
LED Mounting | Through Hole |
LED Case Size | T-1 (3mm) |
Forward Current If | 20mA |
Forward Voltage | 1.8V |
Wavelength Typ | 660nm |
Luminous Intensity | 500mcd |
Viewing Angle | 60° |
Lens Shape | Round |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Bulb Size | T-1 (3mm) |
LED, RED, T-1, 600MCD, 660NM: | Farnell |
Where can I find additional details, specifications and documents for a SSL-LX3044SRD/G?
Additional datasheets, footprints and schematics for SSL-LX3044SRD/G are listed on our Part Details page. You can also find images and similar parts to SSL-LX3044SRD/G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SSL-LX3044SRD/G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SSL-LX3044SRD/G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SSL-LX3044SRD/G fall under?
The SSL-LX3044SRD/G is listed under Optoelectronics & Displays > LED Products > Standard Single Colour LEDs - Under 75mA.
Can I view similar or alternative parts?
You can view similar parts to SSL-LX3044SRD/G when available in the Standard Single Colour LEDs - Under 75mA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SSL-LX3044SRD/G you can contact the distributor directly for product support, shipping queries etc.
Is the SSL-LX3044SRD/G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SSL-LX3044SRD/G have stock available?
Authorised distributors including Farnell have stock available or on a lead time for SSL-LX3044SRD/G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SSL-LX3044SRD/G often in real-time on the comparison pages.
What if I can't find stock of SSL-LX3044SRD/G?
You can fill out our help required form which you can use to request a quote for SSL-LX3044SRD/G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.