Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
For Use With | Lumex 5mm LEDs |
---|---|
Accessory Type | LED Panel Indicator Holder |
Body Material | Nylon |
External Diameter | 9.9mm |
External Length | 7.8mm |
Holder Colour | Black |
RoHS Compliant | Yes |
For Use With:5mm LED | element14 |
Lamp Socket, Lumex 5Mm Leds | Newark Electronics |
LED SOCKET, 5MM | Farnell |
5MM 1 PIECE PANELHOLDER | Future Electronics |
5MM 1 PIECE PANELHOLDER | Lumex SSH-LXH501 | RS Americas |
Where can I find additional details, specifications and documents for a SSH-LXH501?
Additional datasheets, footprints and schematics for SSH-LXH501 are listed on our Part Details page. You can also find images and similar parts to SSH-LXH501 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SSH-LXH501 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SSH-LXH501 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SSH-LXH501 fall under?
The SSH-LXH501 is listed under Lighting Products > Lighting Product Accessories > Lamp Sockets & Fittings.
Can I view similar or alternative parts?
You can view similar parts to SSH-LXH501 when available in the Lamp Sockets & Fittings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SSH-LXH501 you can contact the distributor directly for product support, shipping queries etc.
Is the SSH-LXH501 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SSH-LXH501 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Future Electronics and RS Americas have stock available or on a lead time for SSH-LXH501.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SSH-LXH501 often in real-time on the comparison pages.
What if I can't find stock of SSH-LXH501?
You can fill out our help required form which you can use to request a quote for SSH-LXH501 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.