Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0393
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.07
|
1,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0450
|
71,194
in stock
|
Buy Now | |
element14
from US$0.06
|
71,194
in stock
|
Buy Now | |
Farnell
from US$0.0446
|
71,194
in stock
|
Buy Now | |
RS Americas
from US$0.10
|
15,948
in stock
|
Buy Now | |
Future Electronics
from US$0.0393
|
6,545
in stock
|
Buy Now | |
Heilind Electronics
from US$0.05
|
4,857
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.05
|
1,133
in stock
|
Buy Now |
For Use With | Lumex 5mm LEDs |
---|---|
Lamp Socket Size | T-1 3/4 |
Accessory Type | LED Panel Indicator Holder |
Product Range | - |
Body Material | Nylon |
External Diameter | 7.8mm |
External Length | 7.1mm |
Holder Colour | Black |
Lamp Socket, Lumex 5Mm Leds | Newark Electronics |
LAMP SOCKET, LUMEX 5MM LEDs | element14 |
HOLDER LED PANEL 5MM BLACK NYLON | Lumex SSH-LX5091 | RS Americas |
Black 5 mm Polyproylene LED Panel Holder | Future Electronics |
LED PANEL HOLDER 5MM LEA DS, 1 | Heilind Electronics |
LED,Accessory,Holder,5mm,QuasarBrite | RS |
Where can I find additional details, specifications and documents for a SSH-LX5091.?
Additional datasheets, footprints and schematics for SSH-LX5091. are listed on our Part Details page. You can also find images and similar parts to SSH-LX5091. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SSH-LX5091. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SSH-LX5091. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SSH-LX5091. fall under?
The SSH-LX5091. is listed under Electrical & Lighting > Wiring Accessories > Lamp Sockets & Socket Converters.
Can I view similar or alternative parts?
You can view similar parts to SSH-LX5091. when available in the Lamp Sockets & Socket Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SSH-LX5091. you can contact the distributor directly for product support, shipping queries etc.
Is the SSH-LX5091. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SSH-LX5091. have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Future Electronics have stock available or on a lead time for SSH-LX5091..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SSH-LX5091. often in real-time on the comparison pages.
What if I can't find stock of SSH-LX5091.?
You can fill out our help required form which you can use to request a quote for SSH-LX5091. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.