Status: | Unknown |
---|---|
Series: | SH Series |
RoHS: | Unknown |
Prices starting from US$0.0239
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.06
|
131,900
in stock
|
Buy Now | |
Heilind Electronics
from US$0.0452
|
879,750
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.0452
|
175,950
in stock
|
Buy Now | |
CoreStaff
from US$0.0410
|
62,980
in stock
|
Buy Now | |
Chip One Stop
from US$0.0239
|
25,780
in stock
|
Buy Now | |
Future Electronics
from US$0.0409
|
23,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0335
|
22,960
in stock
|
Buy Now | |
element14
from US$0.06
|
301
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
200
in stock
|
Buy Now | |
Farnell
from US$0.05
|
200
in stock
|
Buy Now | |
Amar Radio Corporation
-
|
200
in stock
|
Buy Now | |
TTI Europe
from US$0.0281
|
-
|
Buy Now |
Product Range | SH Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 28AWG |
Contact Plating | Gold Plated Contacts |
For Use With | JST SHD Series Housings |
Wire Size AWG Min | 32AWG |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Contact Termination | Crimp |
Current Rating | 1A |
Gender | Receptacle |
SSH-003GA-P0.2 SH CONTACT | Heilind Electronics |
SHD 1.0mm strip contacts 32-28 awg gold | RS |
SHD Series 1 mm 32-28 AWG Crimp Contact Connector | Future Electronics |
Contact | Transfer Multisort Elektronik |
CRIMP SOCKET, 28-32AWG | element14 |
Contact, Socket, 32-28Awg, Crimp | Newark Electronics |
Terminal | Amar Radio Corporation |
PITCH1MM,1A,AWG#32-28,50VCRIMP | TTI Europe |
Where can I find additional details, specifications and documents for a SSH-003GA-P0.2?
Additional datasheets, footprints and schematics for SSH-003GA-P0.2 are listed on our Part Details page. You can also find images and similar parts to SSH-003GA-P0.2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SSH-003GA-P0.2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SSH-003GA-P0.2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SSH-003GA-P0.2 fall under?
The SSH-003GA-P0.2 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to SSH-003GA-P0.2 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SSH-003GA-P0.2 you can contact the distributor directly for product support, shipping queries etc.
Is the SSH-003GA-P0.2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SSH-003GA-P0.2 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, RS, CoreStaff and Chip One Stop have stock available or on a lead time for SSH-003GA-P0.2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SSH-003GA-P0.2 often in real-time on the comparison pages.
What if I can't find stock of SSH-003GA-P0.2?
You can fill out our help required form which you can use to request a quote for SSH-003GA-P0.2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.