Status: | Unknown |
---|---|
Series: | SH Series |
RoHS: | Unknown |
Prices starting from US$0.0204
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0288
|
874,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0230
|
874,000
in stock
|
Buy Now | |
element14
from US$0.0324
|
851,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0204
|
460,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0405
|
207,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.05
|
39,596
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.05
|
9,239
in stock
|
Buy Now | |
CoreStaff
from US$0.0250
|
6,500
in stock
|
Buy Now | |
Sorelec
-
|
23,000
in stock
|
Buy Now |
Product Range | SH Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 28AWG |
Contact Plating | Tin Plated Contacts |
For Use With | JST SH Series Housings |
Wire Size AWG Min | 32AWG |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Contact Termination | Crimp |
Current Rating | 1A |
Wire Size | 28AWG |
Wire Size (AWG) | 32AWG to 28AWG |
Contact, Sh Series, Socket, 32 Awg, 28 Awg, Crimp, Phosphor Bronze Rohs Compliant: Yes |Jst (Japan Solderless Terminals) SSH-003T-P0.2 | Newark Electronics |
CONTACT, SOCKET, 32-28AWG, CRIMP | Farnell |
PITCH1.0MM,1A,AWG#32-#28 | TTI Europe |
SH Series 32 - 28 AWG Phosphor Bronze Tin Plated Crimp Contact | Future Electronics |
LOOSE PIECE | Heilind Electronics |
Where can I find additional details, specifications and documents for a SSH-003T-P0.2?
Additional datasheets, footprints and schematics for SSH-003T-P0.2 are listed on our Part Details page. You can also find images and similar parts to SSH-003T-P0.2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SSH-003T-P0.2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SSH-003T-P0.2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SSH-003T-P0.2 fall under?
The SSH-003T-P0.2 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to SSH-003T-P0.2 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SSH-003T-P0.2 you can contact the distributor directly for product support, shipping queries etc.
Is the SSH-003T-P0.2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SSH-003T-P0.2 have stock available?
Authorised distributors including Newark Electronics, Farnell, element14, TTI Europe and Future Electronics have stock available or on a lead time for SSH-003T-P0.2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SSH-003T-P0.2 often in real-time on the comparison pages.
What if I can't find stock of SSH-003T-P0.2?
You can fill out our help required form which you can use to request a quote for SSH-003T-P0.2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.