Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.47
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.78
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.86
|
34
in stock
|
Buy Now | |
Newark Electronics
from US$2.04
|
-
|
Buy Now | |
Avnet America
from US$1.68
|
-
|
Buy Now | |
RS Americas
from US$2.07
|
-
|
Buy Now | |
TTI Europe
from US$1.47
|
-
|
Buy Now | |
Farnell
from US$2.75
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Microswitch Type | Subminiature |
---|---|
Microswitch Actuator | Simulated Roller Lever |
Contact Configuration | SPDT |
Switch Terminals | Solder |
Contact Current Max | 5A |
Contact Voltage DC Nom | - |
Product Range | - |
Contact Voltage AC Nom | 125VAC |
Operating Force Max | 153gf |
Microswitch SNAP ACTION | Transfer Multisort Elektronik |
Switch.sim roller,SPDT,PCB term,5A | RS |
Microswitch, Spdt, 5A, 125Vac | Newark Electronics |
Microswitch, Subminiature, Simulated Roller Lever, SPDT, Solder, 5 A | Avnet America |
Subminiature Basic Switch | Omron Electronic Components SSG-5L3P | RS Americas |
SNAP ACT SW | TTI Europe |
OMRSSG5L3P | Avnet Abacus |
Where can I find additional details, specifications and documents for a SSG-5L3P?
Additional datasheets, footprints and schematics for SSG-5L3P are listed on our Part Details page. You can also find images and similar parts to SSG-5L3P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SSG-5L3P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SSG-5L3P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SSG-5L3P fall under?
The SSG-5L3P is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to SSG-5L3P when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SSG-5L3P you can contact the distributor directly for product support, shipping queries etc.
Is the SSG-5L3P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SSG-5L3P have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for SSG-5L3P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SSG-5L3P often in real-time on the comparison pages.
What if I can't find stock of SSG-5L3P?
You can fill out our help required form which you can use to request a quote for SSG-5L3P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.