Status: | Unknown |
---|---|
Series: | SS Series |
RoHS: | Unknown |
Prices starting from US$1.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.26
|
320
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.67
|
52
in stock
|
Buy Now | |
Distrelec
from US$1.49
|
9
in stock
|
Buy Now | |
Avnet Abacus
-
|
2,500
in stock
|
Buy Now | |
Newark Electronics
from US$1.72
|
-
|
Buy Now | |
Avnet America
from US$1.49
|
-
|
Buy Now | |
RS Americas
from US$1.46
|
-
|
Buy Now | |
element14
from US$1.49
|
-
|
Buy Now | |
TTI Europe
from US$1.09
|
-
|
Buy Now | |
Sager
from US$1.59
|
-
|
Buy Now | |
Farnell
from US$2.01
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Microswitch Type | Snap Action |
---|---|
Microswitch Actuator | Roller Lever |
Contact Configuration | SPDT |
Switch Terminals | Solder |
Contact Current Max | 5A |
Contact Voltage DC Nom | 250VDC |
Product Range | SS Series |
Contact Voltage AC Nom | 250VAC |
Operating Force Max | 0.6N |
Actuation Type | Roller Lever |
Actuator Type | Roller Lever |
Contact Current AC | 3A |
Contact Current AC Max | 5A |
Contact Current DC Max | 5A |
Contact Current Rating | 3A |
Contact Voltage AC Max | 250V |
Contact Voltage DC Max | 250V |
External Depth | 6.4mm |
External Length / Height | 7.7mm |
External Width | 19.8mm |
Fixing Centres LxW | 9.5mm |
Lever Length | 17mm |
No. of Electrical Operations | 200000 |
No. of Mechanical Operations | 10000000 |
Operating Force | 0.6N |
Operating Temperature Max | 125°C |
Operating Temperature Min | 25°C |
Over Travel Min | 0.8mm |
Pre-travel | 1mm |
Release Force | 6gf |
V4 microswitch SPDT 5A, solder r/lever | RS |
Microswitch SNAP ACTION | Transfer Multisort Elektronik |
Omron Electronic Components Micro Switch SSG, 5A, 1CO, 1.5N, Hinge Roller Lever | Distrelec |
Switch Snap Action N.O./N.C. SPDT Hinge Roller Lever Solder 5A 250VAC 250VDC 0.6N Screw Mount | Avnet Abacus |
Microswitch, Spdt, 5A, 250V | Newark Electronics |
Microswitch, Snap Action, Roller Lever, SPDT, Solder, 5 A, 250 VDC | Avnet America |
SPDT-NO/NC Roller Lever Microswitch, 5 A @ 125 V ac | Omron Electronic Components SSG-5L2H | RS Americas |
MICROSWITCH, V4, ROLLER LEVER | element14 |
SNAP ACT SW SPDT 5A 125V | TTI Europe |
Basic / Snap Action Switches Hinge Solder 5A .6N OF | Sager |
SUBMINIATURE BASIC SWITCH | Power and Signal Group |
SUB MINIATURE | Relay Specialties |
Where can I find additional details, specifications and documents for a SSG-5L2H?
Additional datasheets, footprints and schematics for SSG-5L2H are listed on our Part Details page. You can also find images and similar parts to SSG-5L2H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SSG-5L2H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SSG-5L2H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SSG-5L2H fall under?
The SSG-5L2H is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to SSG-5L2H when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SSG-5L2H you can contact the distributor directly for product support, shipping queries etc.
Is the SSG-5L2H RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SSG-5L2H have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Distrelec, Avnet Abacus and Newark Electronics have stock available or on a lead time for SSG-5L2H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SSG-5L2H often in real-time on the comparison pages.
What if I can't find stock of SSG-5L2H?
You can fill out our help required form which you can use to request a quote for SSG-5L2H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.