Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.96
|
131
in stock
|
Buy Now | |
Heilind Electronics
from US$2.47
|
1,616
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.47
|
538
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.56
|
24
in stock
|
Buy Now | |
Rutronik
from US$1.09
|
-
|
Buy Now | |
Newark Electronics
from US$2.57
|
-
|
Buy Now | |
Avnet America
from US$1.37
|
-
|
Buy Now | |
RS Americas
from US$3.34
|
-
|
Buy Now | |
TTI Europe
from US$1.54
|
-
|
Buy Now | |
Sager
from US$2.06
|
-
|
Buy Now | |
Farnell
from US$2.76
|
-
|
Buy Now |
Microswitch Type | Subminiature |
---|---|
Microswitch Actuator | Pin Plunger |
Contact Configuration | SPDT |
Switch Terminals | Solder |
Contact Current Max | 5A |
Contact Voltage DC Nom | - |
Product Range | - |
Contact Voltage AC Nom | 125VAC |
Operating Force Max | 51gf |
| Heilind Electronics |
Switch,pin plunger,SPDT,solder term,5A | RS |
Microswitch SNAP ACTION | Transfer Multisort Elektronik |
MICRO SPDT 5A 125 VAC | Rutronik |
Subminature Basic Switch |Omron Electronic Components SSG5H5 | Newark Electronics |
Switch Snap Action N.O./N.C. SPDT Pin Plunger Solder 5A 250VAC 0.5N Screw Mount | Avnet America |
SPDT-NO/NC Pin Plunger Microswitch, 5 A @ 125 V ac | Omron Electronic Components SSG-5H-5 | RS Americas |
SNAP ACT SW SPDT 5A 125V | TTI Europe |
Basic / Snap Action Switches SUB MINIATURE | Sager |
Where can I find additional details, specifications and documents for a SSG-5H-5?
Additional datasheets, footprints and schematics for SSG-5H-5 are listed on our Part Details page. You can also find images and similar parts to SSG-5H-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SSG-5H-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SSG-5H-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SSG-5H-5 fall under?
The SSG-5H-5 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to SSG-5H-5 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SSG-5H-5 you can contact the distributor directly for product support, shipping queries etc.
Is the SSG-5H-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SSG-5H-5 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, RS, Transfer Multisort Elektronik and Rutronik have stock available or on a lead time for SSG-5H-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SSG-5H-5 often in real-time on the comparison pages.
What if I can't find stock of SSG-5H-5?
You can fill out our help required form which you can use to request a quote for SSG-5H-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.