Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Microswitch Type | Subminiature |
---|---|
Microswitch Actuator | Hinge Roller Lever |
Contact Configuration | SPDT |
Switch Terminals | Quick Connect Solder |
Contact Current Max | 100mA |
Contact Voltage DC Nom | 30VDC |
Product Range | - |
Contact Voltage AC Nom | 125VAC |
Operating Force Max | 153gf |
Subminiature Basic Switch |Omron Electronic Components SSG-01L2T | Newark Electronics |
Switch Snap Action N.O. SPST Long Hinge Lever Wire Lead 3A 250VAC Screw Mount | Avnet America |
Subminiature Basic Switch | Omron Electronic Components SSG-01L2T | RS Americas |
SNAP ACT SW SPDT 0.1A 125V | TTI Europe |
Basic / Snap Action Switches Subminiature | Sager |
MICROSWITCH, 0.1A, ROLLER, SPDT | Farnell |
Where can I find additional details, specifications and documents for a SSG-01L2T?
Additional datasheets, footprints and schematics for SSG-01L2T are listed on our Part Details page. You can also find images and similar parts to SSG-01L2T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SSG-01L2T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SSG-01L2T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SSG-01L2T fall under?
The SSG-01L2T is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to SSG-01L2T when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SSG-01L2T you can contact the distributor directly for product support, shipping queries etc.
Is the SSG-01L2T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SSG-01L2T have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, TTI Europe and Sager have stock available or on a lead time for SSG-01L2T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SSG-01L2T often in real-time on the comparison pages.
What if I can't find stock of SSG-01L2T?
You can fill out our help required form which you can use to request a quote for SSG-01L2T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.