Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.33
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.38
|
372
in stock
|
Buy Now | |
TTI Europe
from US$1.33
|
4,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.88
|
50
in stock
|
Buy Now | |
Newark Electronics
from US$2.80
|
-
|
Buy Now | |
Avnet America
from US$1.59
|
-
|
Buy Now | |
RS Americas
from US$3.22
|
-
|
Buy Now | |
Sager
from US$2.39
|
-
|
Buy Now | |
Farnell
from US$3.11
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Microswitch Type | Subminiature |
---|---|
Microswitch Actuator | Lever |
Contact Configuration | SPDT |
Switch Terminals | Solder |
Contact Current Max | 100mA |
Contact Voltage DC Nom | 30VDC |
Product Range | - |
Contact Voltage AC Nom | 125VAC |
Operating Force Max | 153gf |
SNAP ACT SW SPDT 0.1A 250V | TTI Europe |
Switch,hinge lever,SPDT,solder term,0.1A | RS |
Microswitch SNAP ACTION | Transfer Multisort Elektronik |
Subminiature Basic Switch |Omron Electronic Components SSG-01L1H | Newark Electronics |
Switch Snap Action N.O./N.C. SPDT Hinge Lever Solder 0.1A 250VAC 250VDC 0.6N Screw Mount | Avnet America |
SPDT-NO/NC Hinge Lever Microswitch, 100 mA @ 30 V dc | Omron Electronic Components SSG01L1H | RS Americas |
Basic / Snap Action Switches Subminiature Basic Switch | Sager |
Subminiature Basic Switch | Power and Signal Group |
SUB MINIATURE | Relay Specialties |
Where can I find additional details, specifications and documents for a SSG-01L1H?
Additional datasheets, footprints and schematics for SSG-01L1H are listed on our Part Details page. You can also find images and similar parts to SSG-01L1H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SSG-01L1H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SSG-01L1H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SSG-01L1H fall under?
The SSG-01L1H is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to SSG-01L1H when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SSG-01L1H you can contact the distributor directly for product support, shipping queries etc.
Is the SSG-01L1H RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SSG-01L1H have stock available?
Authorised distributors including TTI Europe, RS, Transfer Multisort Elektronik, Newark Electronics and Avnet America have stock available or on a lead time for SSG-01L1H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SSG-01L1H often in real-time on the comparison pages.
What if I can't find stock of SSG-01L1H?
You can fill out our help required form which you can use to request a quote for SSG-01L1H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.