Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.39
Microswitch Type | Subminiature |
---|---|
Microswitch Actuator | Pin Plunger |
Contact Configuration | SPDT |
Switch Terminals | Solder |
Contact Current Max | 100mA |
Contact Voltage DC Nom | 30VDC |
Product Range | - |
Contact Voltage AC Nom | 125VAC |
Operating Force Max | 51gf |
Microswitch, Spdt, Pin Plunger, Solder, 100 Ma, 125 V |Omron Electronic Components SSG-01H-5 | Newark Electronics |
Switch Snap Action N.O./N.C. SPDT Hinge Roller Lever Quick Connect 0.1A 125VAC 30VDC Screw Mount | Avnet America |
Subminature Basic Switch | Omron Electronic Components SSG-01H-5 | RS Americas |
SNAP ACT SW SPDT 0.1A 125V | TTI Europe |
Basic / Snap Action Switches Subminature Basic Detection Switch | Sager |
Where can I find additional details, specifications and documents for a SSG-01H-5?
Additional datasheets, footprints and schematics for SSG-01H-5 are listed on our Part Details page. You can also find images and similar parts to SSG-01H-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SSG-01H-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SSG-01H-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SSG-01H-5 fall under?
The SSG-01H-5 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to SSG-01H-5 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SSG-01H-5 you can contact the distributor directly for product support, shipping queries etc.
Is the SSG-01H-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SSG-01H-5 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Avnet America, RS Americas and TTI Europe have stock available or on a lead time for SSG-01H-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SSG-01H-5 often in real-time on the comparison pages.
What if I can't find stock of SSG-01H-5?
You can fill out our help required form which you can use to request a quote for SSG-01H-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.