Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.35
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.70
|
390
in stock
|
Buy Now | |
Newark Electronics
from US$2.53
|
147
in stock
|
Buy Now | |
Chip One Stop
from US$3.08
|
147
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.27
|
40
in stock
|
Buy Now | |
Avnet America
from US$1.35
|
-
|
Buy Now | |
RS Americas
from US$2.04
|
-
|
Buy Now | |
element14
from US$2.27
|
-
|
Buy Now | |
TTI Europe
from US$1.38
|
-
|
Buy Now | |
Sager
from US$2.03
|
-
|
Buy Now | |
Farnell
from US$2.70
|
-
|
Buy Now |
Microswitch Type | Subminiature |
---|---|
Microswitch Actuator | Pin Plunger |
Contact Configuration | SPDT |
Switch Terminals | Solder |
Contact Current Max | 100mA |
Contact Voltage DC Nom | 30VDC |
Product Range | - |
Contact Voltage AC Nom | 125VAC |
Operating Force Max | 153gf |
Switch,pin plunger,SPDT,solder term,0.1A | RS |
Sub Miniature/Omron Electronic Components Rohs Compliant: Yes |Omron Electronic Components SSG-01H | Newark Electronics |
Microswitch SNAP ACTION | Transfer Multisort Elektronik |
Switch Snap Action N.O. SPST-NO Simulated Roller Lever Wire Lead 2A 125VAC 12VDC 0.65N Screw Mount | Avnet America |
SPDT-NO/NC Pin Plunger Microswitch, 100 mA @ 30 V dc | Omron Electronic Components SSG01H | RS Americas |
MICROSWITCH, 0.1A, PIN, SPDT, SOLDER | element14 |
SNAP ACT SW | TTI Europe |
Basic / Snap Action Switches Subminiature | Sager |
Where can I find additional details, specifications and documents for a SSG-01H?
Additional datasheets, footprints and schematics for SSG-01H are listed on our Part Details page. You can also find images and similar parts to SSG-01H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SSG-01H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SSG-01H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SSG-01H fall under?
The SSG-01H is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to SSG-01H when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SSG-01H you can contact the distributor directly for product support, shipping queries etc.
Is the SSG-01H RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SSG-01H have stock available?
Authorised distributors including RS, Newark Electronics, Chip One Stop, Transfer Multisort Elektronik and Avnet America have stock available or on a lead time for SSG-01H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SSG-01H often in real-time on the comparison pages.
What if I can't find stock of SSG-01H?
You can fill out our help required form which you can use to request a quote for SSG-01H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.