Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
LED Color | Green, Red |
---|---|
No. of LEDs | 4LEDs |
LED Mounting | Through Hole |
Bulb Size | 4.8mm |
Height | 6mm |
RoHS Compliant | Yes |
Cbi, Fault Indicator Led, Red/Green | Newark Electronics |
T5mm QUAD RANCH RTANG IN D,4 RED/GRN DIFF | Lumex SSF-LXH400HGW | RS Americas |
Where can I find additional details, specifications and documents for a SSF-LXH400HGW?
Additional datasheets, footprints and schematics for SSF-LXH400HGW are listed on our Part Details page. You can also find images and similar parts to SSF-LXH400HGW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SSF-LXH400HGW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SSF-LXH400HGW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SSF-LXH400HGW fall under?
The SSF-LXH400HGW is listed under Optoelectronics & Displays > PCB Mount Indicators > Multicolor LED Circuit Board Indicators.
Can I view similar or alternative parts?
You can view similar parts to SSF-LXH400HGW when available in the Multicolor LED Circuit Board Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SSF-LXH400HGW you can contact the distributor directly for product support, shipping queries etc.
Is the SSF-LXH400HGW RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SSF-LXH400HGW have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for SSF-LXH400HGW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SSF-LXH400HGW often in real-time on the comparison pages.
What if I can't find stock of SSF-LXH400HGW?
You can fill out our help required form which you can use to request a quote for SSF-LXH400HGW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.