Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LED Color | Yellow |
---|---|
Height | 5.5mm |
Width | 4mm |
Forward Current If | 20mA |
Forward Voltage | 2.1V |
LED Mounting | SMD |
Luminous Intensity | 250mcd |
Viewing Angle | 60° |
Bulb Size | T-1 (3mm) |
Packaging | Cut Tape |
Where can I find additional details, specifications and documents for a SSF-LXH305SYD-TR?
Additional datasheets, footprints and schematics for SSF-LXH305SYD-TR are listed on our Part Details page. You can also find images and similar parts to SSF-LXH305SYD-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SSF-LXH305SYD-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SSF-LXH305SYD-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SSF-LXH305SYD-TR fall under?
The SSF-LXH305SYD-TR is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > LEDs.
Can I view similar or alternative parts?
You can view similar parts to SSF-LXH305SYD-TR when available in the LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SSF-LXH305SYD-TR you can contact the distributor directly for product support, shipping queries etc.
Is the SSF-LXH305SYD-TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SSF-LXH305SYD-TR have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for SSF-LXH305SYD-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SSF-LXH305SYD-TR often in real-time on the comparison pages.
What if I can't find stock of SSF-LXH305SYD-TR?
You can fill out our help required form which you can use to request a quote for SSF-LXH305SYD-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.