Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
LED Color | Amber |
---|---|
LED Mounting | SMD |
Bulb Size | T-1 (3mm) |
Forward Current If | 20mA |
Luminous Intensity | 40mcd |
Forward Voltage | 2V |
Viewing Angle | 60° |
Height | 5.5mm |
Width | 4mm |
RoHS Compliant | Yes |
Indicator, Led Pcb, 3Mm, Amber, 2V | Newark Electronics |
Where can I find additional details, specifications and documents for a SSF-LXH305AD-TR?
Additional datasheets, footprints and schematics for SSF-LXH305AD-TR are listed on our Part Details page. You can also find images and similar parts to SSF-LXH305AD-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SSF-LXH305AD-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SSF-LXH305AD-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SSF-LXH305AD-TR fall under?
The SSF-LXH305AD-TR is listed under Optoelectronics & Displays > PCB Mount Indicators > Single Color LED Circuit Board Indicators.
Can I view similar or alternative parts?
You can view similar parts to SSF-LXH305AD-TR when available in the Single Color LED Circuit Board Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SSF-LXH305AD-TR you can contact the distributor directly for product support, shipping queries etc.
Is the SSF-LXH305AD-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SSF-LXH305AD-TR have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for SSF-LXH305AD-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SSF-LXH305AD-TR often in real-time on the comparison pages.
What if I can't find stock of SSF-LXH305AD-TR?
You can fill out our help required form which you can use to request a quote for SSF-LXH305AD-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.