Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
LED Color | Green |
---|---|
LED Mounting | Through Hole |
Bulb Size | T-1 (3mm) |
Forward Current If | 20mA |
Luminous Intensity | 30mcd |
Forward Voltage | 2.2V |
Viewing Angle | 60° |
Height | 7.62mm |
RoHS Compliant | Yes |
T3mm RT ANG PCB IND, GREE N DIFFUSED | Lumex SSF-LXH304GD | RS Americas |
Where can I find additional details, specifications and documents for a SSF-LXH304GD?
Additional datasheets, footprints and schematics for SSF-LXH304GD are listed on our Part Details page. You can also find images and similar parts to SSF-LXH304GD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SSF-LXH304GD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SSF-LXH304GD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SSF-LXH304GD fall under?
The SSF-LXH304GD is listed under Optoelectronics & Displays > PCB Mount Indicators > Single Color LED Circuit Board Indicators.
Can I view similar or alternative parts?
You can view similar parts to SSF-LXH304GD when available in the Single Color LED Circuit Board Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SSF-LXH304GD you can contact the distributor directly for product support, shipping queries etc.
Is the SSF-LXH304GD RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SSF-LXH304GD have stock available?
Authorised distributors including RS Americas and element14 have stock available or on a lead time for SSF-LXH304GD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SSF-LXH304GD often in real-time on the comparison pages.
What if I can't find stock of SSF-LXH304GD?
You can fill out our help required form which you can use to request a quote for SSF-LXH304GD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.