Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.14
LED Colour | Green |
---|---|
No. of LEDs | 1LEDs |
LED Mounting | Through Hole |
Bulb Size | T-1 (3mm) |
Forward Current If | 20mA |
Luminous Intensity | 30mcd |
Forward Voltage | 2.2V |
Viewing Angle | 60° |
Height | 6.33mm |
Width | 4.03mm |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Indicator Light LED PCB Mount 3mm Right Angle Diffused 60 Degree 30mcd Green | Lumex SSF-LXH303GD | RS Americas |
T-3MM SINGLE POS PCB IND ICATO | Heilind Electronics |
Indicator, PCB LED | RS |
Indicator, Led Pcb, 3Mm, Green, 2.2V | Newark Electronics |
Green 3 mm 60â–‘ Diffused 30 mcd 2.2 V Through Hole LED Fault Indicator - T-1 | Future Electronics |
Where can I find additional details, specifications and documents for a SSF-LXH303GD?
Additional datasheets, footprints and schematics for SSF-LXH303GD are listed on our Part Details page. You can also find images and similar parts to SSF-LXH303GD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SSF-LXH303GD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SSF-LXH303GD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SSF-LXH303GD fall under?
The SSF-LXH303GD is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > LEDs.
Can I view similar or alternative parts?
You can view similar parts to SSF-LXH303GD when available in the LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SSF-LXH303GD you can contact the distributor directly for product support, shipping queries etc.
Is the SSF-LXH303GD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SSF-LXH303GD have stock available?
Authorised distributors including RS Americas, Heilind Electronics, Heilind Electronics Asia, RS and Newark Electronics have stock available or on a lead time for SSF-LXH303GD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SSF-LXH303GD often in real-time on the comparison pages.
What if I can't find stock of SSF-LXH303GD?
You can fill out our help required form which you can use to request a quote for SSF-LXH303GD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.