Status: | Unknown |
---|---|
Series: | SFH Series |
RoHS: | Unknown |
Prices starting from US$0.0110
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0175
|
49,300
in stock
|
Buy Now | |
Heilind Electronics
from US$0.0185
|
157,500
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.0185
|
47,250
in stock
|
Buy Now | |
Newark Electronics
from US$0.0110
|
19,235
in stock
|
Buy Now | |
element14
from US$0.0257
|
14,878
in stock
|
Buy Now | |
Farnell
from US$0.0209
|
14,878
in stock
|
Buy Now | |
Chip One Stop
from US$0.0213
|
2,603
in stock
|
Buy Now | |
Future Electronics
from US$0.0159
|
-
|
Buy Now | |
TTI Europe
from US$0.0154
|
-
|
Buy Now |
Product Range | SFH Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
For Use With | SFH Series Housing Connectors |
Wire Size AWG Max | 22AWG |
Wire Size AWG Min | 26AWG |
Current Rating | 4A |
Contact Material | Copper |
Contact Plating | Tin Plated Contacts |
SVHC | No SVHC (17-Dec-2015) |
Contact Termination | Crimp |
| Heilind Electronics |
LEX 2.5mm crimp receptacle, 26-22 AWG | RS |
Contact, Socket, 26-22Awg, Crimp | Newark Electronics |
CONTACT, SOCKET, 26-22AWG, CRIMP | element14 |
SFH Series AWG 26-22 Copper Alloy Tin Plated Contact | Future Electronics |
PITCH1.8MM,4A,350V,AWG#30-22 | TTI Europe |
Where can I find additional details, specifications and documents for a SSFH-001T-P0.5?
Additional datasheets, footprints and schematics for SSFH-001T-P0.5 are listed on our Part Details page. You can also find images and similar parts to SSFH-001T-P0.5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SSFH-001T-P0.5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SSFH-001T-P0.5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SSFH-001T-P0.5 fall under?
The SSFH-001T-P0.5 is listed under Cable Leads & Connectors > Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to SSFH-001T-P0.5 when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SSFH-001T-P0.5 you can contact the distributor directly for product support, shipping queries etc.
Is the SSFH-001T-P0.5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SSFH-001T-P0.5 have stock available?
Authorised distributors including Heilind Electronics, RS, Heilind Electronics Asia, Newark Electronics and element14 have stock available or on a lead time for SSFH-001T-P0.5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SSFH-001T-P0.5 often in real-time on the comparison pages.
What if I can't find stock of SSFH-001T-P0.5?
You can fill out our help required form which you can use to request a quote for SSFH-001T-P0.5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.