Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Operating Pressure Max | 10bar |
---|---|
Sensor Body Material | Stainless Steel |
Output Current | 600mA |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
S/steel 2 position float switch,25/175mm | RS |
2 Level Switch In Ss 316 25Va Pvc 7/0.2 25Mm & 175Mm Levels |Sensata/cynergy3 SSF67A25B175 | Newark Electronics |
SENSOR, FLOAT SWITCH, SPST-NO/NC, SS | element14 |
Liquid Level Sensors LLS | Sager |
Where can I find additional details, specifications and documents for a SSF67A25B175?
Additional datasheets, footprints and schematics for SSF67A25B175 are listed on our Part Details page. You can also find images and similar parts to SSF67A25B175 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SSF67A25B175 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SSF67A25B175 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SSF67A25B175 fall under?
The SSF67A25B175 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to SSF67A25B175 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SSF67A25B175 you can contact the distributor directly for product support, shipping queries etc.
Is the SSF67A25B175 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SSF67A25B175 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Sager have stock available or on a lead time for SSF67A25B175.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SSF67A25B175 often in real-time on the comparison pages.
What if I can't find stock of SSF67A25B175?
You can fill out our help required form which you can use to request a quote for SSF67A25B175 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.