Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0199
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.07
|
244,460
in stock
|
Buy Now | |
Future Electronics
from US$0.0377
|
120,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0290
|
54,000
in stock
|
Buy Now | |
element14
from US$0.0301
|
54,000
in stock
|
Buy Now | |
Farnell
from US$0.0270
|
54,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0199
|
39,900
in stock
|
Buy Now | |
TTI Europe
from US$0.0240
|
36,000
in stock
|
Buy Now | |
CoreStaff
from US$0.0350
|
16,197
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.07
|
9,806
in stock
|
Buy Now | |
Heilind Electronics
from US$0.05
|
4,147
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.0492
|
1,291
in stock
|
Buy Now | |
Amar Radio Corporation
-
|
18,000
in stock
|
Buy Now |
Product Range | - |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 18AWG |
Contact Plating | Tin Plated Contacts |
For Use With | JST BL Series Receptacle Housings |
Wire Size AWG Min | 22AWG |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
HL-3.96mm Contact reeled 22-18 awg | RS |
BL Series 18-22AWG Crimp Contact | Future Electronics |
Contact, Socket, 22 Awg, 18 Awg, Crimp, Phosphor Bronze Rohs Compliant: Yes |Jst (Japan Solderless Terminals) SSF-21T-P1.4 | Newark Electronics |
CONTACT, SOCKET, 22-18AWG, CRIMP | element14 |
PITCH3.96MM,7A,AWG#22-18 | TTI Europe |
Contact | Transfer Multisort Elektronik |
CUT STRIP 22-18AWG F TERMINAL TIN | Heilind Electronics |
LOOSE PIECE 22-18AWG F TERMINA TIN | Heilind Electronics Asia |
Terminal Crimp | Amar Radio Corporation |
Where can I find additional details, specifications and documents for a SSF-21T-P1.4?
Additional datasheets, footprints and schematics for SSF-21T-P1.4 are listed on our Part Details page. You can also find images and similar parts to SSF-21T-P1.4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SSF-21T-P1.4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SSF-21T-P1.4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SSF-21T-P1.4 fall under?
The SSF-21T-P1.4 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to SSF-21T-P1.4 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SSF-21T-P1.4 you can contact the distributor directly for product support, shipping queries etc.
Is the SSF-21T-P1.4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SSF-21T-P1.4 have stock available?
Authorised distributors including RS, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for SSF-21T-P1.4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SSF-21T-P1.4 often in real-time on the comparison pages.
What if I can't find stock of SSF-21T-P1.4?
You can fill out our help required form which you can use to request a quote for SSF-21T-P1.4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.