Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Configuration | SPST-NO |
---|---|
Load Current | 25A |
Operating Voltage Max | 800VDC |
Relay Mounting | Panel |
Relay Terminals | Screw |
Switching Mode | DC Switch |
Operating Voltage Min | 0VDC |
Control Voltage Min | 20VDC |
Control Voltage Max | 28VDC |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Control Voltage DC Max | 28VDC |
Control Voltage DC Min | 20VDC |
Control Voltage Range | 20V DC to 28V DC |
Control Voltage Type | DC |
Current Rating | 25A |
External Depth | 22.9mm |
External Length / Height | 47.5mm |
External Width | 45.7mm |
Insulation Resistance | 1000Mohm |
Isolation Voltage | 2.5kV |
Leakage Current | 0.3mA |
Load Current Min | 20mA |
Load Current RMS Max | 25A |
Load Voltage DC Max | 28VDC |
Load Voltage DC Min | 20VDC |
Operating Temperature Max | 80°C |
Operating Temperature Min | -30°C |
Operating Voltage Range | 0V DC to 800V DC |
Output Type | IGBT |
RMS Load Current Min | 20mA |
RMS Load Voltage Max | 800VDC |
Resistance | 1500ohm |
Single Cycle Surge Current | 75A |
Surge Current | 75A |
Ic,normally-Open Panel-Mount Solid-State Relay,1-Channel,m:Hl048Hd4.3 |Sensata/crydom SSC800-25-24 | Newark Electronics |
SSR, PANEL MOUNT, 800VDC, 28VDC, 25A | Farnell |
Solid State Relay | Relay Specialties |
Where can I find additional details, specifications and documents for a SSC800-25-24?
Additional datasheets, footprints and schematics for SSC800-25-24 are listed on our Part Details page. You can also find images and similar parts to SSC800-25-24 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SSC800-25-24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SSC800-25-24 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SSC800-25-24 fall under?
The SSC800-25-24 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to SSC800-25-24 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SSC800-25-24 you can contact the distributor directly for product support, shipping queries etc.
Is the SSC800-25-24 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SSC800-25-24 have stock available?
Authorised distributors including Newark Electronics, Farnell and Relay Specialties have stock available or on a lead time for SSC800-25-24.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SSC800-25-24 often in real-time on the comparison pages.
What if I can't find stock of SSC800-25-24?
You can fill out our help required form which you can use to request a quote for SSC800-25-24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.