Status: | Unknown |
---|---|
Series: | SSC53L, SSC54 |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.21
|
59,500
in stock
|
Buy Now | |
TTI Europe
from US$0.20
|
51,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.28
|
47,600
in stock
|
Buy Now | |
Avnet America
from US$0.14
|
47,600
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.35
|
3,536
in stock
|
Buy Now | |
element14
from US$0.20
|
2,550
in stock
|
Buy Now | |
Farnell
from US$0.17
|
2,550
in stock
|
Buy Now | |
RS Americas
from US$0.15
|
2,287
in stock
|
Buy Now | |
Distrelec
from US$0.48
|
1,857
in stock
|
Buy Now | |
Chip One Stop
from US$0.14
|
636
in stock
|
Buy Now | |
RS
from US$0.29
|
490
in stock
|
Buy Now | |
EBV Elektronik
-
|
11,050
in stock
|
Buy Now | |
Rutronik
from US$0.26
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Low profile package |
Ideal for automated placement |
Guardring for overvoltage protection |
Applications |
---|
For use in low voltage high frequency inverters, freewheeling, DC/DC converters, and polarity protection applications. |
Application Notes |
---|
Application Note |
Datasheet |
---|
SSC53L, SSC54 |
General Information |
---|
Soldering Process |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Packaging Information |
Product Literature |
---|
Selector Guide |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
SSC54 Series 40 V 5 A Surface Mount Schottky Rectifier - DO-214AB | Future Electronics |
5.0A 40V SKY DO214AB | TTI Europe |
1.5W,68V 5%,smb Zener Rohs Compliant: Yes |Vishay SSC54-E3/57T | Newark Electronics |
Diode Schottky 40V 5A 2-Pin SMC T/R | Avnet America |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
SCHOTTKY RECTIFIER, 5A 40V DO-214AB | element14 |
Diode, Schottky Barrier, Vr 40V, If 5A, Pkg DO-214AB (SMC),Vf 0.36V, Tj +150degc | General Semiconductor / Vishay SSC54-E3/57T | RS Americas |
Vishay Schottky Barrier Rectifier, 5A, 40V, DO-214AB | Distrelec |
Diode Schottky 40V 5A SMC | RS |
SCHOTTKY-DIODE 5A 40V SMC | Rutronik |
Where can I find additional details, specifications and documents for a SSC54-E3/57T?
Additional datasheets, footprints and schematics for SSC54-E3/57T are listed on our Part Details page. You can also find images and similar parts to SSC54-E3/57T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SSC54-E3/57T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SSC54-E3/57T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SSC54-E3/57T fall under?
The SSC54-E3/57T is listed under Semiconductors - Discretes > More Semiconductors - Discretes.
Can I view similar or alternative parts?
You can view similar parts to SSC54-E3/57T when available in the More Semiconductors - Discretes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SSC54-E3/57T you can contact the distributor directly for product support, shipping queries etc.
Is the SSC54-E3/57T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SSC54-E3/57T have stock available?
Authorised distributors including Future Electronics, TTI Europe, Newark Electronics, Avnet America and Transfer Multisort Elektronik have stock available or on a lead time for SSC54-E3/57T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SSC54-E3/57T often in real-time on the comparison pages.
What if I can't find stock of SSC54-E3/57T?
You can fill out our help required form which you can use to request a quote for SSC54-E3/57T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.