Status: | Unknown |
---|---|
Series: | SSC53L, SSC54 |
RoHS: | Unknown |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.17
|
2,379
in stock
|
Buy Now | |
TTI Europe
from US$0.24
|
38,250
in stock
|
Buy Now | |
Avnet America
from US$0.18
|
22,950
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
2,070
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.34
|
1,903
in stock
|
Buy Now | |
RS Americas
from US$0.51
|
1,700
in stock
|
Buy Now | |
element14
from US$0.25
|
1,636
in stock
|
Buy Now | |
Future Electronics
from US$0.18
|
-
|
Buy Now | |
Avnet Asia
from US$0.38
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Low profile package |
Ideal for automated placement |
Guardring for overvoltage protection |
Applications |
---|
For use in low voltage high frequency inverters, freewheeling, DC/DC converters, and polarity protection applications. |
Application Notes |
---|
Application Note |
Datasheet |
---|
SSC53L, SSC54 |
General Information |
---|
Soldering Process |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Packaging Information |
Product Literature |
---|
Selector Guide |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
5.0A 30V SKY DO214AB | TTI Europe |
Diode Schottky 30V 5A 2-Pin SMC T/R | Avnet America |
SCHOTTKY RECTIFIER, 5A 30V DO-214AB | Farnell |
Schottky Rectifier, 5A 30V Do-214Ab | Newark Electronics |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
Diode, Schottky Barrier, Vr 30V, If 5A, Pkg DO-214AB (SMC),Vf 0.33V, Tj +150degc | General Semiconductor / Vishay SSC53L-E3/57T | RS Americas |
SCHOTTKY RECT, SINGLE, 30V, DO-214AB | element14 |
SSC53L Series 30 V 5 A High Current Density SMT Schottky Rectifier - DO-214AB | Future Electronics |
Where can I find additional details, specifications and documents for a SSC53L-E3/57T?
Additional datasheets, footprints and schematics for SSC53L-E3/57T are listed on our Part Details page. You can also find images and similar parts to SSC53L-E3/57T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SSC53L-E3/57T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SSC53L-E3/57T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SSC53L-E3/57T fall under?
The SSC53L-E3/57T is listed under Semiconductors - Discretes > More Semiconductors - Discretes.
Can I view similar or alternative parts?
You can view similar parts to SSC53L-E3/57T when available in the More Semiconductors - Discretes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SSC53L-E3/57T you can contact the distributor directly for product support, shipping queries etc.
Is the SSC53L-E3/57T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SSC53L-E3/57T have stock available?
Authorised distributors including TTI Europe, Avnet America, Farnell, Newark Electronics and Transfer Multisort Elektronik have stock available or on a lead time for SSC53L-E3/57T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SSC53L-E3/57T often in real-time on the comparison pages.
What if I can't find stock of SSC53L-E3/57T?
You can fill out our help required form which you can use to request a quote for SSC53L-E3/57T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.