SSC1000-25-12 Kits & Assortments - Miscellaneous by Crydom

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$201.12

Distributor Stock
Logo for RS
RS
from US$207.46
14
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$269.98
3
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$361.56
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$201.12
-
Buy Now
Logo for Sager
Sager
from US$225.68
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

IC,Normally-Open Panel-Mount Solid-State Relay,1-CHANNEL,M HL048HD4.3

Alternative Descriptions

Solid state relay,12Vdc input,1000Vdc25A | RS
Relay, SSR, High Voltage, Cur-Rtg 25A, Ctrl-V 12DC, Vol-Rtg 0-1000DC, Pnl-Mnt,4 Pin | Sensata - Crydom SSC1000-25-12 | RS Americas
Ic,normally-Open Panel-Mount Solid-State Relay,1-Channel,m:Hl048Hd4.3 |Sensata/crydom SSC1000-25-12 | Newark Electronics
SSR PM 1000VDC/25A 12VDC IGBT | TTI Europe
Contactors - Solid State CONTACTOR 10-12VDC | Sager
Solid State Relay | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SSC1000-25-12?

Additional datasheets, footprints and schematics for SSC1000-25-12 are listed on our Part Details page. You can also find images and similar parts to SSC1000-25-12 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SSC1000-25-12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SSC1000-25-12 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SSC1000-25-12 fall under?

The SSC1000-25-12 is listed under Electrical > Kits & Assortments - Miscellaneous.

Can I view similar or alternative parts?

You can view similar parts to SSC1000-25-12 when available in the Kits & Assortments - Miscellaneous range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SSC1000-25-12 you can contact the distributor directly for product support, shipping queries etc.

Is the SSC1000-25-12 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SSC1000-25-12 have stock available?

Authorised distributors including RS, RS Americas, Newark Electronics, TTI Europe and Sager have stock available or on a lead time for SSC1000-25-12.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SSC1000-25-12 often in real-time on the comparison pages.

What if I can't find stock of SSC1000-25-12?

You can fill out our help required form which you can use to request a quote for SSC1000-25-12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay