Status: | Unknown |
---|---|
Series: | SSA33L, SSA34 |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.20
|
2,700
in stock
|
Buy Now | |
Avnet America
from US$0.06
|
30,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.30
|
18,080
in stock
|
Buy Now | |
element14
from US$0.22
|
18,080
in stock
|
Buy Now | |
Farnell
from US$0.23
|
18,080
in stock
|
Buy Now | |
Future Electronics
from US$0.12
|
7,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.09
|
4,434
in stock
|
Buy Now | |
EBV Elektronik
-
|
15,000
in stock
|
Buy Now | |
RS Americas
from US$0.45
|
-
|
Buy Now | |
TTI Europe
from US$0.09
|
-
|
Buy Now |
Low profile package |
Ideal for automated placement |
Guardring for overvoltage protection |
Application Notes |
---|
Application Note |
Datasheet |
---|
SSA33L, SSA34 |
General Information |
---|
Soldering Process |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Packaging Information |
Product Literature |
---|
Selector Guide |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
Diode Schottky 40V 3A 2-Pin SMA T/R | Avnet America |
Schottky Rect, Single, 40V, Do-214Ac | Newark Electronics |
SCHOTTKY RECT, SINGLE, 40V, DO-214AC | element14 |
SSA34 Series 40 V 3 A High Current Density SMT Schottky Rectifier - DO-214AC | Future Electronics |
Diode Schottky 40V 3A | RS |
SSA34-E3/5AT, SMT Schottky Diode, 40V 3A, 2-Pin DO-214AC | Siliconix / Vishay SSA34-E3/5AT | RS Americas |
3.0A 40V SKY DO214AC | TTI Europe |
Where can I find additional details, specifications and documents for a SSA34-E3/5AT?
Additional datasheets, footprints and schematics for SSA34-E3/5AT are listed on our Part Details page. You can also find images and similar parts to SSA34-E3/5AT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SSA34-E3/5AT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SSA34-E3/5AT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SSA34-E3/5AT fall under?
The SSA34-E3/5AT is listed under Semiconductors - Discretes > More Semiconductors - Discretes.
Can I view similar or alternative parts?
You can view similar parts to SSA34-E3/5AT when available in the More Semiconductors - Discretes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SSA34-E3/5AT you can contact the distributor directly for product support, shipping queries etc.
Is the SSA34-E3/5AT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SSA34-E3/5AT have stock available?
Authorised distributors including Avnet America, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for SSA34-E3/5AT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SSA34-E3/5AT often in real-time on the comparison pages.
What if I can't find stock of SSA34-E3/5AT?
You can fill out our help required form which you can use to request a quote for SSA34-E3/5AT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.