Status: | Active |
---|---|
Series: | SS8550 |
RoHS: | Compliant |
Prices starting from US$0.0345
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.08
|
1,580
in stock
|
Buy Now | |
Chip One Stop
from US$0.06
|
2,550
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
-
|
Buy Now | |
Avnet America
from US$0.05
|
-
|
Buy Now | |
element14
from US$0.07
|
-
|
Buy Now | |
Avnet Asia
from US$0.05
|
-
|
Buy Now | |
Farnell
from US$0.0345
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Complementary to SS8050 |
Collector Current : IC = 1.5 A |
Power Dissipation, PD = 1 W (TC = 25°C ) |
Applications |
---|
This product is general usage and suitable for many different applications. |
Audio amplification |
End Products |
---|
Ideal for Push - Pull configuration |
General use |
Description | SS8550 |
---|---|
Compliance | Pb-free |
Polarity | NPN |
Type | General Purpose |
VCE(sat) Max (V) | 0.5 |
IC Cont. (A) | 1.5 |
VCEO Min (V) | 25 |
VCBO (V) | 40 |
VEBO (V) | 6 |
VBE(sat) (V) | 1.2 |
VBE(on) (V) | 1 |
hFE Min | 120 |
hFE Max | 200 |
fT Min (MHz) | 100 |
PTM Max (W) | 1 |
Package Type | TO-92-3 |
Transistor GP BJT PNP 25V 1.5A TO92-3 | RS |
Trans, Pnp, -25V, -1.5A, 150Deg C, 1W | Newark Electronics |
Trans GP BJT PNP 25V 1.5A 3-Pin TO-92 Bulk | Avnet America |
TRANSISTOR, BIPOL, PNP, -25V, TO-226AA-3 | element14 |
Where can I find additional details, specifications and documents for a SS8550CBU?
Additional datasheets, footprints and schematics for SS8550CBU are listed on our Part Details page. You can also find images and similar parts to SS8550CBU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SS8550CBU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SS8550CBU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SS8550CBU fall under?
The SS8550CBU is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to SS8550CBU when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SS8550CBU you can contact the distributor directly for product support, shipping queries etc.
Is the SS8550CBU RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for SS8550CBU have stock available?
Authorised distributors including Chip One Stop, RS, Newark Electronics, Avnet America and element14 have stock available or on a lead time for SS8550CBU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SS8550CBU often in real-time on the comparison pages.
What if I can't find stock of SS8550CBU?
You can fill out our help required form which you can use to request a quote for SS8550CBU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.