Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0475
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.05
|
24
in stock
|
Buy Now | |
Carlton-Bates
from US$2.82
|
706
in stock
|
Buy Now | |
Toby Electronics
from US$0.0475
|
226
in stock
|
Buy Now | |
Newark Electronics
from US$2.81
|
24
in stock
|
Buy Now | |
RS Americas
from US$3.21
|
24
in stock
|
Buy Now | |
element14
from US$2.90
|
24
in stock
|
Buy Now | |
Sager
from US$2.40
|
-
|
Buy Now |
Accessory Type | Wall Plate |
---|---|
For Use With | Standard Duplex Receptacles |
No. of Module Spaces | 1 |
Connector Body Material | Stainless Steel Body |
Connector Colour | - |
Product Range | - |
Wall Plate, Receptacle | Carlton-Bates |
Wall Plate, 1 Gang | Newark Electronics |
Wall Plate, Stainless Steel, 2 Outlet, 1, Ivory, UL Listed, CSA Certified | Hubbell Wiring Device-Kellems SS8 | RS Americas |
WALL PLATE, 1 GANG | element14 |
Hubbell | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Blade Length - Metric | 38.1mm |
---|---|
Overall Length - Metric | 95.3mm |
Drive Size - Imperial | 0.25" |
Blade Length - Imperial | 1.5" |
Overall Length - Imperial | 3.75" |
RoHS Compliant | NA |
Where can I find additional details, specifications and documents for a SS8?
Additional datasheets, footprints and schematics for SS8 are listed on our Part Details page. You can also find images and similar parts to SS8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SS8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SS8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SS8 fall under?
The SS8 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to SS8 when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SS8 you can contact the distributor directly for product support, shipping queries etc.
Is the SS8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SS8 have stock available?
Authorised distributors including Carlton-Bates, Toby Electronics, Newark Electronics, RS Americas and element14 have stock available or on a lead time for SS8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SS8 often in real-time on the comparison pages.
What if I can't find stock of SS8?
You can fill out our help required form which you can use to request a quote for SS8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.