Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Modular Connector Type | RJ45 Jack |
---|---|
Port Configuration | 1 x 1 (Port) |
No. of Positions / Loaded Contacts (per Port) | 8P8C |
Connector Mounting | Through Hole Mount |
LEDs | With LED |
Rj45 Conn, Jack, 8P8C, 1Port | Newark Electronics |
CONNECTOR, RJ45, JACK, 8P8C, TH | element14 |
Modular Connectors / Ethernet Connectors RJ45 Connector | Sager |
Where can I find additional details, specifications and documents for a SS-7488S-GY-PG4-BA?
Additional datasheets, footprints and schematics for SS-7488S-GY-PG4-BA are listed on our Part Details page. You can also find images and similar parts to SS-7488S-GY-PG4-BA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SS-7488S-GY-PG4-BA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SS-7488S-GY-PG4-BA price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SS-7488S-GY-PG4-BA you can contact the distributor directly for product support, shipping queries etc.
Is the SS-7488S-GY-PG4-BA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SS-7488S-GY-PG4-BA have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Sager and Farnell have stock available or on a lead time for SS-7488S-GY-PG4-BA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SS-7488S-GY-PG4-BA often in real-time on the comparison pages.
What if I can't find stock of SS-7488S-GY-PG4-BA?
You can fill out our help required form which you can use to request a quote for SS-7488S-GY-PG4-BA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.