Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Modular Connector Type | Modular Jack |
---|---|
Port Configuration | 2 x 6, Stacked |
No. of Positions / Loaded Contacts (per Port) | 8P8C |
LAN Category | Cat5e |
Connector Mounting | Through Hole Mount |
RoHS Compliant | Yes |
Connector, Rj45, Jack, 8P8C, Th | Newark Electronics |
Modular Connectors / Ethernet Connectors 6X6 StackJack CAT5E Stack 8P 8C Unshielded | Sager |
Where can I find additional details, specifications and documents for a SS-73100-070?
Additional datasheets, footprints and schematics for SS-73100-070 are listed on our Part Details page. You can also find images and similar parts to SS-73100-070 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SS-73100-070 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SS-73100-070 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SS-73100-070 fall under?
The SS-73100-070 is listed under Connectors > Modular Connectors > Modular & Ethernet Connectors.
Can I view similar or alternative parts?
You can view similar parts to SS-73100-070 when available in the Modular & Ethernet Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SS-73100-070 you can contact the distributor directly for product support, shipping queries etc.
Is the SS-73100-070 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SS-73100-070 have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Sager and Farnell have stock available or on a lead time for SS-73100-070.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SS-73100-070 often in real-time on the comparison pages.
What if I can't find stock of SS-73100-070?
You can fill out our help required form which you can use to request a quote for SS-73100-070 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.